Greaves Corporation Substation Tube to Cable Coupler ALT4P8K

Description
STRAIGHT TYPE ALUMINUM MATERIAL 6-7/8 INCH L SIZE 1/2 INCH DIA BOLT SIZE 1500 TO 2000 MCM TAP CONDUCTOR SIZE 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL
Datasheet
Description
STRAIGHT TYPE ALUMINUM MATERIAL 6-7/8 INCH L SIZE 1/2 INCH DIA BOLT SIZE 1500 TO 2000 MCM TAP CONDUCTOR SIZE 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Tube to Cable Coupler - ALT4P8K - Greaves Corporation
Centerbrook, CT, USA
Substation Tube to Cable Coupler
ALT4P8K
Substation Tube to Cable Coupler ALT4P8K
STRAIGHT TYPE ALUMINUM MATERIAL 6-7/8 INCH L SIZE 1/2 INCH DIA BOLT SIZE 1500 TO 2000 MCM TAP CONDUCTOR SIZE 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL
  • STRAIGHT TYPE
  • ALUMINUM MATERIAL
  • 6-7/8 INCH L SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 1500 TO 2000 MCM TAP CONDUCTOR SIZE
  • 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE
  • TREGO[T] BRAND
  • TPK MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ALT4P8K
Product Name Substation Tube to Cable Coupler
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Terminals - 10150494-101TRLF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
Bootlace Ferrules - 1573931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-009-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details