RS Components, Ltd. Datasheets for Coaxial Connectors

Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more

Page: 1 2 3 4 5 6 7
Product Name Notes
2 x 4mm plugs Adapter Type = 2B4 Plug to BNC Socket Adapter Type A = BNC Adapter Type B = Banana Gender A = Socket Gender B = Plug...
423-2071: A 50 Ohm BNC Straight Bulkhead Jack with solder cable connection for RG58C/U, 141A/U, URM43, 76, Belden 9907 cable. D shaped Panel cut out Ø12.7 mm with 12.1 mm...
50 Ω BNC RF coaxial crimp plug connectors with bayonet coupling and a crimp/crimp professional coaxial termination. These 50 Ω BNC straight RF coaxial cable plugs have a PTFE insulator,...
50 OHM between series SMA jack to BNC jack type RF coaxial adapter with a stainless steel body and gold plated centre contact. Adapter Type = BNC Socket to OSM...
50 OHM between series SMA jack to SSMT jack type RF coaxial adapter with a beryllium copper body and gold plated beryllium copper centre contact. Adapter Type = OSMT Socket...
50 OHM between series SMC plug to SMA jack type RF coaxial adapter with a stainless steel body and gold plated centre contact. Adapter Type = SMC Plug to SMA...
50 Ohm BNC Professional Grade crimp jacks with bayonet locking and crimp terminations to provide insulation grip and eliminate the need for soldering. These 50 Ohm BNC crimp plugs have...
50 Ohm BNC Professional Grade crimp plugs with bayonet locking and crimp terminations to provide insulation grip and eliminate the need for soldering. These 50 Ohm BNC professsional garde crimp...
50 Ohm BNC professional grade plug-jack adapter with a PTFE dielectric, silver plated brass body and silver plated brass centre contact. Adapter Type A = BNC Adapter Type B =...
50 Ohm BNC Professional Grade plug-plug adapter with PTFE dielectric, silver plated brass body and a silver plated centre contact. Adapter Type A = BNC Adapter Type B = BNC...
50 Ohm BNC RF coaxial bulkhead socket connectors with a bayonet coupling and solder termination. These 50 Ohm BNC RF coax bulkhead jack connectors have a PTFE insulator, silver plated...
50 Ohm BNC RF coaxial crimp plug connectors with bayonet coupling, cable clamp termination and pressure sleeve. These 50 Ohm BNC straight RF coax cable plugs have a PTFE insulator,...
50 Ohm BNC RF coaxial insulated BNC jack to BNC jack adapters with bayonet coupling. These 50 Ohm BNC RF coax insulated BNC socket to BNC socket adapters have an...
50 Ohm BNC silver plated Professional Grade bulkhead crimp jacks with hex crimp cable termination, silver plated brass body, PTFE dielectric and silver plated brass contact. This BNC silver plated...
50 ohm flange mount TNC jack receptacle with a straight nickel plated brass body, solder cable termination and PTFE dielectric. This 50 ohm flange mount TNC jack receptacle has a...
50 Ohm FME-SMA plug-plug between series adapter with PTFE dielectric and nickel plated body Adapter Type = SMA Plug to FME Plug Adapter Type A = FME Adapter Type B...
50 Ohm MCX RF coax professional grade straight crimp plug with PTFE dielectric hex crimp coaxial cable connection and gold plated brass body. This 50 Ohm MCX RF coax professional...
50 Ohm MMCX PCB mount jack sockets with a PTFE dielectric, solder tail, gold plated brass body and 4.5mm PCB height. Stock numbers 446-6454 and 713-0978 have a straight body...
50 Ohm N series panel mount jack with a solder termination, PTFE dielectric, silver plated brass body and silver plated centre contact. This 50 Ohm N series panel mount socket...
50 Ohm N series RF coaxial cable plugs with solder and clamp coaxial terminations for inner and outer contacts. These 50 Ohm N series RF coaxial cable plugs have a...
50 Ohm N series RF coaxial direct solder cable plug connector with a nickel plated stainless body and gold plated centre contact. This N series RF coax plug is suitable...
50 ohm N series RF coaxial right angle/elbow solder cable plugs with PTFE dielectric, solder/clamp coaxial cable termination and silver plated brass body. This 50 ohm N series RF coaxial...
50 Ohm N series RF coaxial solder jack with a silver plated brass body, PTFE dielectric, solder/clamp RF coaxial termination and silver plated brass contact. This 50 Ohm N series...
50 Ohm N series RF coaxial straight crimp jacks with a hex crimp coaxial cable termination, silver plated brass body, PTFE dielectric and silver plated contact. These N series RF...
50 Ohm N Series weatherproof RF coaxial crimp jack connectors with a screw coupling, crimp termination, nickel plated body and silver plated centre contact. These 50 Ohm N Series RF...
50 Ohm N Series weatherproof RF coaxial crimp plug connectors with a screw coupling, crimp termination, nickel plated body and silver plated centre contact. These 50 Ohm N Series RF...
50 Ohm Professional Grade BNC front mount bulkhead solder jacks with hex nut panel mount retention and a D-shape panel cut-out. These 50 Ohm bulkhead solder sockets have brass bodies...
50 Ohm professional grade BNC solder jack with PTFE dielectric silver plated brass body, silver plated brass contact and solder/clamp coaxial termination. This 50 Ohm professional grade BNC solder jack...
50 Ohm Professional Grade MCX RF coax PCB sockets with PTFE dielectric and gold plated brass body. Stock number 512-0935 is SMT mount with a 6 x 6mm flange. Stock...
50 Ohm Professional Grade MCX RF coax right angle/elbow cable plugs with PTFE dielectric, hex cable crimp cable connection and gold plated brass body. These 50 Ohm Professional Grade MCX...
50 ohm professional grade MMCX crimp plug connector with PTFE dielectric, hex crimp coaxial cable termination and gold plated brass body. This 50 ohm professional grade MMCX crimp plug connector...
50 Ohm professional grade panel mount BNC solder plug with a PTFE dielectric silver plated brass body and silver plated brass centre contact. This 50 Ohm panel mount BNC solder...
50 Ohm professional grade rear mount bulkhead SMA jack with PTFE dielectric, gold plated stainless steel body, gold plated beryllium copper centre contact and a solder spill termination. Gender =...
50 Ohm professional grade RF coaxial TNC cable solder jack with PTFE dielectric, solder/clamp coaxial cable termination and a silver plated brass body. This 50 Ohm professional grade TNC RF...
50 Ohm professional grade SMA PCB jack with a PTFE dielectric, gold plated stainless steel body, gold plated beryllium centre contact and solder terminal. Gender = Female Mounting Type =...
50 Ohm professional grade SMB series right angle/albow RF coaxial solder plug with PTFE dielectric, solder/clamp coaxial cable termination and gold plated brass body. This 50 Ohm professional grade SMB...
50 ohm rear panel mounting bulkhead crimp jack RF coaxial N connectors with a PTFE dielectric, hex crimp coaxial cable connection and silver plated brass body. These 50 ohm rear...
50 ohm RF coaxial BNC bulkhead rear panel mount crimp jack connectors with a nickel plated brass body and gold plated brass contact. These 50 ohm RF coaxial BNC bulkhead...
50 Ohm RF coaxial BNC jack to BNC jack adaptors with bayonet couplings. These 50 Ohm RF coax BNC female to BNC female couplers are nickel plated with a gold...
50 Ohm RF coaxial professional grade SMA plug with PTFE dielectric, gold plated stainless steel body, gold plated brass centre contact and a solder / clamp RF coaxial termination. This...
50 Ohm RF coaxial SMA cable mount plug connector with a hex crimp termination, passivated stainless steel body, silicone rubber gasket and gold plated centre contact. This RF coax SMA...
50 Ohm RF coaxial SMA cable mount plug connector with a passivated stainless steel body, gold plated centre contact and a clamp coaxial cable termination. This 50 Ohm RF coaxial...
50 Ohm rght angle N series RF coaxial silver plated Professional Grade crimp plugs with a silver plated brass body, PTFE dielectric, hex crimp coaxial cable connection and silver plated...
50 Ohm SMB series RF coaxial professional grade PCB jacks with PTFE dielectric, gold plated brass body and gold plated brass centre contacts. These 50 Ohm SMB series RF coaxial...
50 Ohm SMB straight plug with a hex crimp coaxial termination, snap-on coupler, a PTFE dielectric and gold plated brass body. This RF coaxial SMB plug is for use with...
50 Ohm ZDC/BNC shielded right angle/elbow mount PCB socket with solder terminal, polyethylene dielectric and nickel plated zinc body. This 50 Ohm ZDC/BNC shielded right angle/elbow mount PCB jack is...
75 Ohm BNC Professional Grade crimp plugs with bayonet locking and crimp terminations to provide insulation grip and eliminate the need for soldering. These 75 Ohm BNC crimp plugs have...
75 Ohm BNC Professional Grade jack-jack adapter with PTFE dielectric, silver plated brass body and a silver plated centre contact. Adapter Type A = BNC Adapter Type B = BNC...
75 Ohm BNC Professional Grade plug-plug adapter with PTFE dielectric, silver plated brass body and a silver plated centre contact. Adapter Type A = BNC Adapter Type B = BNC...
75 Ohm BNC RF coaxial crimp plug connectors with bayonet coupling and a crimp/crimp professional coaxial termination. These 75 Ohm straight BNC RF coax cable plugs have a PTFE insulator,...
75 Ohm BNC RF coaxial T adapter with a bayonet fitting and female-male-female configuration. This 75 Ohm RF coax BNC socket to BNC plug to BNC socket T adapter has...
75 Ohm Mini BNC RF coaxial crimp plug kits with PTFE dielectric, hex crimp coaxial cable termination and a nickel plated brass body. These 75 Ohm Mini BNC RF coaxial...
75 Ohm Professional Grade BNC front mount bulkhead solder jack with ABS dielectric, solder terminal, nickel plated body and silver center contact. This 75 Ohm Professional Grade BNC bulkhead solder...
75 Ohm professional grade RF coax jack-plug-jack tee adapter with PTFE dielectric and silver plated brass body. Adapter Type A = BNC Adapter Type B = BNC Gender A =...
75 ohm professional grade RF coaxial BNC crimp jack with a PTFE dielectric, hex crimp coaxial cable termination and nickel plated brass body. This 75 ohm professional grade RF coaxial...
75 Ohm professional grade RF coaxial BNC solder cable plugs with PTFE dielectric, solder termination and a silver plated brass body. These 75 Ohm professional grade RF coaxial BNC solder...
75 Ohm ZDC/BNC shielded right angle/elbow mount PCB socket with solder terminal, polyethylene dielectric and nickel plated zinc body. This 75 Ohm ZDC/BNC shielded right angle/elbow mount PCB jack is...
90° angled miniature coaxials for flexible cables. Gender = Male Mounting Type = Cable Mount Body Orientation = Right Angle Polarity = Normal Size = Subminiature
A BNC ‘T’ adaptor which may be used for Thin Ethernet trunk line connections. The two sockets on the adaptor will automatically self terminate via an internal 50Ω resistance when...
A range of 50 OHM between series SMA to N type RF coaxial adapters with a stainless steel body and gold plated centre contact. These SMA to N type RF...
A range of 50 Ohm RF coaxial N type cable mount plug connectors with a nickel plated brass body and a crimp termination (stock number 821-8940 has a dual crimp).
A range of 50 Ohm RF coaxial SMA cable mount plug connectors with a gold plated stainless steel body and solder termination. These 50 Ohm RF coaxial SMA connectors are...
A range of 50 Ohm RF coaxial SMA to SMA cable mount adapter connectors available with a straight jack-jack or right angle plug-jack configuration. Stock number 718-2597 is rear bulkhead...
A range of 50 Ohm type N RF straight and right angled coaxial plugs with hex crimp cable terminations, nickel plated brass bodies, PTFE dielectric and gold plated brass contact.
A range of between series RF coaxial adapters to provide transitions between popular series coaxial connectors. For adapter type details please see table. Adapter Type = SMA Plug to BNC...
A range of between series RF coaxial adapters to provide transitions between popular series coaxial connectors. For adapter type details please see table. Adapter Type = SMA Socket to OSP...
A range of between series RF coaxial adapters to provide transitions between popular series coaxial connectors. For adapter type details please see table. Adapter Type A = BNC Adapter Type...
A range of between series RF coaxial adapters to provide transitions between popular series coaxial connectors. For adapter type details please see table. Adapter Type A = OSP Adapter Type...
A range of between series RF coaxial adapters to provide transitions between popular series coaxial connectors. For adapter type details please see table. Adapter Type A = SMA Adapter Type...
A range of between series RF coaxial adapters to provide transitions between popular series coaxial connectors. For adapter type details please see table. Adapter Type A = TNC Adapter Type...
A range of between series RF coaxial adapters to provide transitions between popular series coaxial connectors. For adapter type details please see table. Adapter Type A = Type N Adapter...
A range of BNC Jack to Jack Bulkhead Adaptors supplied with Hex Nut and Lockwasher . These BNC Jack to Jack Bulkhead Adaptors require a cut out of Ø12.7 mm...
A range of In-Series SMA adapters with a passivated stainless steel finish. SMA adapter stock number 713-1022 is jack to jack rear bulkhead feed through with epoxy captivation and a...
A range of MCX series RF coaxial PCB jacks and plugs available with through hole or SMT mounting options. These MCX series microminiature RF coax connectors have a snap-on interface...
a range of RF coaxial cable assemblies with a variety of RF coaxial connector and cable types. Adapter Type = BNC Socket to BNC Socket Adapter Type A = BNC...
a range of RF coaxial cable assemblies with a variety of RF coaxial connector and cable types. Adapter Type = N Plug to N Plug Adapter Type A = Type...
A range of RS Pro metal BNC feedthrough connectors. The rugged 50 Ω and 75 Ω connectors are housed in robust nickel plated zinc XLR shells with universal 23.6 mm...
A series of 50 Ohm BNC connectors with nickel plated bodies and gold plated brass contacts. These BNC connectors are straight in orientation and operate within a 0-2GHz frequency or...
A series of 50 Ohm BNC connectors, with nickel plated brass bodies and gold plated phosphor bronze contacts. These female BNC connectors have a 4 hole mounting flange with 12.7mm...
A series of 50 Ohm coaxial adaptors with nickel plated bodies and phosphor bronze gold plated contacts. These straight BNC jack to jack coaxial adaptors feature a bayonet coupling only...
A series of 50 Ohm SMB connectors with nickel plated bodies and brass gold plated contacts. These SMB connectors are bulkhead mounting and require a 4.9mm panel cut out. The...
A series of 50 Ohm SMB connectors, with nickel plated bodies and beryllium copper gold plated contacts.These SMB. connectors can be used with 1.5D-2V cable and are available in straight...
A series of 50 Ohm SMB connectors, with nickel plated brass bodies and gold plated phosphor bronze contacts. These female SMB connectors also feature a snap on coupling mechanism for...
A series of high quality machined 75 Ω BNC connectors from Interface Components. These straight crimp plugs have gold plated nickel centre contacts in a brass nickel plated body. The...
Adapter BNC Jack to BNC Jack Bulkhead - RF & Coaxial Connectors - BNC Connectors
Adapter BNC Jack to BNC Plug Right Angle - RF & Coaxial Connectors - RF & Coaxial Adapters
Adapter, N Type Jack to N Type Jack - RF & Coaxial Connectors - RF & Coaxial Adapters
ADAPTOR BNC SKT TO SKT - RF & Coaxial Connectors - RF & Coaxial Adapters
AgPt BNC panel mount solder plug,75ohm - RF & Coaxial Connectors - BNC Connectors
AgPt BNC panel mount solder socket,75ohm - RF & Coaxial Connectors - BNC Connectors
AgPt TNC square panel soldered skt,50ohm - RF & Coaxial Connectors - TNC Connectors
Amphenol HD-BNC connector adaptors offer a broad range of RF BNC adaptors, converting regular BNC connector interfaces, N series types and T adaptors amongst others into HD-BNC compatible entities and...
Amphenol HD-BNC connector plugs for high density cable variants, offers 4 times the density of traditional RF BNC connectors, with true 75 ohms impedance which exceeds SMPTE 292M and 424M...
Amphenol HD-BNC connector plugs for standard cable variants, offers 4 times the density of traditional RF BNC connectors, with true 75 ohms impedance which exceeds SMPTE 292M and 424M industry...
Amphenol HD-BNC PCB connectors for high density cable variants, offers 4 times the density of traditional RF BNC connectors, with true 75 ohms impedance which exceeds SMPTE 292M and 424M...
ANGLE RECEP JACK PCB - RF & Coaxial Connectors - SMA Connectors
BNC (m) to 2 x banana plug, 4mm pin dia - RF & Coaxial Connectors - RF & Coaxial Adapters
BNC (m) to banana plug, 4mm dia contact - RF & Coaxial Connectors - RF & Coaxial Adapters
BNC angle receptacle,female,PC B 50ohm - RF & Coaxial Connectors - BNC Connectors
BNC angled receptacle, female, PCB 75ohm - RF & Coaxial Connectors - BNC Connectors
BNC BLKHD RCPTLS-50~3.2PNL/THK - RF & Coaxial Connectors - BNC Connectors
BNC bulkhead jack - BT3002 V cable,75ohm - RF & Coaxial Connectors - BNC Connectors
BNC bulkhead jack clamp, 50ohm, RG178B/U - RF & Coaxial Connectors - BNC Connectors
BNC bulkhead tagged socket, 50 ohm - RF & Coaxial Connectors - BNC Connectors
BNC bulkhead tagged socket, 75 ohm - RF & Coaxial Connectors - BNC Connectors
BNC End Launch Jack for 0.062 inch PCB - RF & Coaxial Connectors - BNC Connectors
BNC Jack Straight Clamp 50 ohm Ag - RF & Coaxial Connectors - BNC Connectors
BNC Jack Straight Clamp 50 ohm Ag - RF & Coaxial Connectors - BNC Connectors Delivery on production packaging - Box. This product is non-returnable.
BNC Jack Straight Clamp 50 ohm Ni - RF & Coaxial Connectors - BNC Connectors
BNC Jack Straight Clamp 50 ohm Ni - RF & Coaxial Connectors - BNC Connectors Delivery on production packaging - Box. This product is non-returnable.
BNC JCK-JCK BLKHD ADPT-ISO-50~ - RF & Coaxial Connectors - BNC Connectors
BNC pcb vert Jack 75 ohm Ni - RF & Coaxial Connectors - BNC Connectors
BNC pcb vert Jack 75 ohm Ni - RF & Coaxial Connectors - BNC Connectors Delivery on production packaging - Box. This product is non-returnable.
BNC Plug Straight Clamp 50 ohm Ni - RF & Coaxial Connectors - BNC Connectors
BNC Plug Straight Clamp 50 ohm Ni - RF & Coaxial Connectors - BNC Connectors Delivery on production packaging - Box. This product is non-returnable.
BNC Plug to FME Plug RF coaxial inter-series adapter with bayonet and threaded fittings. This RF coax BNC male to FME male adapter is 27mm in length. Adapter Type =...
BNC Right Angle PCB Jack, Through Hole - RF & Coaxial Connectors - BNC Connectors
BNC Straight Crimp Jack for RG-174 - RF & Coaxial Connectors - BNC Connectors
BNC Straight Crimp Jack for RG-58 RG-141 - RF & Coaxial Connectors - BNC Connectors
BNC Straight Crimp Plug for RG-174 - RF & Coaxial Connectors - BNC Connectors
BNC Straight Crimp Plug for RG-178 - RF & Coaxial Connectors - BNC Connectors
BNC Straight Crimp Plug for RG-55 - RF & Coaxial Connectors - BNC Connectors
BNC Straight Crimp Plug for RG-58 - RF & Coaxial Connectors - BNC Connectors
BNC Straight Crimp Plug for RG-8X - RF & Coaxial Connectors - BNC Connectors
BNC Straight Crimp Plug RG-58, LMR-195 - RF & Coaxial Connectors - BNC Connectors
BNC Straight Jack Isolated Solder Cup - RF & Coaxial Connectors - BNC Connectors
BNC Straight Jack Solder Cup 50 Ohm - RF & Coaxial Connectors - BNC Connectors
BNC Straight Jack Solder Cup 75 Ohm - RF & Coaxial Connectors - BNC Connectors
BNC Straight Jack, Isolated, Solder Cup - RF & Coaxial Connectors - BNC Connectors
BNC Straight Jack, Solder Cup, 50 Ohm - RF & Coaxial Connectors - BNC Connectors
BNC straight MIL clamp plug, 75 ohm - RF & Coaxial Connectors - BNC Connectors
BNC Straight PCB Jack, Through Hole - RF & Coaxial Connectors - BNC Connectors
BNC T adaptor, m-f-f, 50 ohm - RF & Coaxial Connectors - RF & Coaxial Adapters
BNC,straight,plug,cr imp,75ohm,BT3002 - RF & Coaxial Connectors - BNC Connectors
BNC,straight,plug,cr imp,75ohm,BT3002 - RF & Coaxial Connectors - BNC Connectors Delivery on production packaging - Box. This product is non-returnable.
BNC,straight,plug,cr imp,75ohm,URM70 - RF & Coaxial Connectors - BNC Connectors
BNC,straight,plug,cr imp,75ohm,URM70 - RF & Coaxial Connectors - BNC Connectors Delivery on production packaging - Bag. This product is non-returnable.
BNC,strt,jack,crimp, 50ohm,rear mnt,RG58C - RF & Coaxial Connectors - BNC Connectors
BNC,strt,jack,crimp, 50ohm,rear mnt,RG58C - RF & Coaxial Connectors - BNC Connectors Delivery on production packaging - Bag. This product is non-returnable.
BNC,strt,jack,crimp, 75ohm,cable,RG59B - RF & Coaxial Connectors - BNC Connectors
BNC,strt,jack,crimp, 75ohm,cable,RG59B - RF & Coaxial Connectors - BNC Connectors Delivery on production packaging - Box. This product is non-returnable.
BNC,strt,jack,solder ,cable,75ohm,RG59B - RF & Coaxial Connectors - BNC Connectors
BNC,strt,jack,solder ,cable,75ohm,RG59B - RF & Coaxial Connectors - BNC Connectors Delivery on production packaging - Box. This product is non-returnable.
BNC,strt,plug,crimp, 50ohm,cable,RG58C - RF & Coaxial Connectors - BNC Connectors
BNC,strt,plug,crimp, 50ohm,cable,RG58C - RF & Coaxial Connectors - BNC Connectors Delivery on production packaging - Bag. This product is non-returnable.
BNC,strt,plug,solder ,75ohm,RG59B - RF & Coaxial Connectors - BNC Connectors
BNC,strt,plug,solder ,75ohm,RG59B - RF & Coaxial Connectors - BNC Connectors Delivery on production packaging - Box. This product is non-returnable.
BNC-RM - RF & Coaxial Connectors - BNC Connectors
Cinch Connectivity’s range of coaxial connectors available as straight or right angle jacks for use with a variety of coaxial cable types. Suitable for military and commercial applications. Assembly tooling...
Clamp BNC elbow plug-RG174 cable,50ohm - RF & Coaxial Connectors - BNC Connectors
Clamp BNC elbow plug-RG59 cable,75ohm - RF & Coaxial Connectors - BNC Connectors
Clamp TNC bulkhead jack-URM43/76 A cable - RF & Coaxial Connectors - TNC Connectors
Coax 1.6/5.6ms r/a cble plug crimp 75ohm - RF & Coaxial Connectors - 1.6/5.6 Connectors
Coax 1.6/5.6ms r/a cble plug crimp 75ohm - RF & Coaxial Connectors - 1.6/5.6 Connectors Delivery on production packaging - Box. This product is non-returnable.
Coax adaptor, Mini-UHF (m) to FME (m) - RF & Coaxial Connectors - RF & Coaxial Adapters
Coax adaptor, N (m) to FME (m) - RF & Coaxial Connectors - RF & Coaxial Adapters
Coax adaptor, UHF (m) to FME (m) - RF & Coaxial Connectors - RF & Coaxial Adapters
COAXIAL CONNECTOR - RF & Coaxial Connectors - TNC Connectors
COAXIAL CONNECTORS MMCX - RF & Coaxial Connectors - MMCX Connectors
Coaxial inserts according to CECC 22 330. Coaxial inserts have a contact system based on the pin-socket principle with the same dimensions as the Series 1.0/2.3 coaxial connectors and are...
CONN UHF FR PLG CR (RG58) - RF & Coaxial Connectors - UHF Connectors
Connector,Coaxial,N, Adapter - RF & Coaxial Connectors - RF & Coaxial Adapters
Connector,Coaxial,N, Plug - RF & Coaxial Connectors - N Connectors
Connector,SMA,Adopte r,Jack-Jack - RF & Coaxial Connectors - SMA Connectors
Connector,SMA,Adopte r,Jack-Jack,4Hole - RF & Coaxial Connectors - SMA Connectors
Connector,SMA,Adopte r,Plug-Jack,L Type - RF & Coaxial Connectors - SMA Connectors
Connector,SMA,Adopte r,Plug-Plug - RF & Coaxial Connectors - SMA Connectors
Connector,SMA,Jack,C rimp - RF & Coaxial Connectors - SMA Connectors
Connector,SMA,Jack,S older - RF & Coaxial Connectors - SMA Connectors
Connector,SMA,L Plug,Crimp - RF & Coaxial Connectors - SMA Connectors
Connector,SMA,L Plug,Solder - RF & Coaxial Connectors - SMA Connectors
Connector,SMA,Panel Jack,Solder - RF & Coaxial Connectors - SMA Connectors
Connector,SMA,Panel Receptacle,2Hole - RF & Coaxial Connectors - SMA Connectors
Connector,SMA,Panel Receptacle,4Hole - RF & Coaxial Connectors - SMA Connectors
Connector,SMA,Plug,C rimp - RF & Coaxial Connectors - SMA Connectors
Connector,SMA,Recept acle,L Type - RF & Coaxial Connectors - SMA Connectors
Connector,SMA,Recept acle,Straight - RF & Coaxial Connectors - SMA Connectors
Connector,SMA,Recept acle,t=0.9mm - RF & Coaxial Connectors - SMA Connectors
Connector,SMA,Recept acle,t=1.2mm - RF & Coaxial Connectors - SMA Connectors
Connector,SMA,Recept acle,t=1.7mm - RF & Coaxial Connectors - SMA Connectors
FME adaptor, m-m, with PP insulation - RF & Coaxial Connectors - RF & Coaxial Adapters
From Clever Little Box, a range of BNC to terminal block adapters. The BNC adapters convert from BNC male or BNC female to a 2-pin nickel plated screw terminal block.
From Rosenberger, a series of superior quality 50 Ω TNC cable mount plugs. This range of TNC plugs have brass bodies and gold plated brass centre contacts. These male TNC...
From Rosenberger, a series of superior quality 50 Ω TNC RF adapters. These TNC adapters are available in a range of connector combinations to enable reliable inter-connection between different cable...
From TE Connectivity, a series of 50 Ω straight SMA crimp plugs. These SMA connectors have gold plated beryllium copper contacts and are housed in a passivated stainless steel body.
From Telegärtner, this selection of RF adaptors is suitable for inter-series connection of RF coaxial connectors. Robust and compact, these RF coaxial adaptors are well suited to audio visual and...
From Telegartner, a 50 Ω 7/16 DIN right angled male to female adapter. This RF adapter has a brass body with a copper alloy spring contact and a PTFE insulator.
From Telegartner, a range 50 Ω and 75 Ω BNC right angle cable mount jacks. The crimp or clamp jacks have gold plated beryllium copper contacts and a PTFE insulator.
From Telegartner, a range 50 Ω and 75 Ω BNC right angle cable mount plugs. The crimp or clamp plugs have gold plated beryllium copper contacts and a PTFE insulator.
From Telegartner, a range 50 Ω and 75 Ω BNC straight PCB mount jacks. The solder termination jacks have gold plated beryllium copper contacts and a PTFE insulator. Featuring a...
From Telegartner, a range 75 Ω BNC straight clamp plugs. The BNC cable mount plugs have gold plated beryllium copper contacts and a PTFE insulator. Featuring a simple bayonet coupling...
From Telegartner, a range of 50 Ω and 75 Ω BNC right angled clamp plugs. The BNC cable mount plugs have gold plated beryllium copper contacts and a PTFE insulator.
From Telegartner, a range of 50 Ω and 75 Ω BNC right angled crimp plugs. The BNC cable mount plugs have gold plated beryllium copper contacts and a PTFE insulator.
From Telegartner, a range of 50 Ω and 75 Ω BNC straight clamp bulkhead jacks. The BNC bulkhead jacks have gold plated beryllium copper contacts and a PTFE insulator. Featuring...
From Telegartner, a range of 50 Ω and 75 Ω BNC straight clamp Jacks. The BNC cable mount jacks have gold plated beryllium copper contacts and a PTFE insulator. Featuring...
From Telegartner, a range of 50 Ω and 75 Ω BNC straight crimp bulkhead jacks. The BNC bulkhead jacks have gold plated beryllium copper contacts and a PTFE insulator. Featuring...
From Telegartner, a range of 50 Ω and 75 Ω BNC straight crimp jacks. The BNC cable mount jacks have gold plated beryllium copper contacts and a PTFE insulator. Featuring...
From Telegartner, a range of 50 Ω and 75 Ω BNC straight male adapters. The plug to plug adapters have gold plated beryllium copper contacts and a PTFE insulator. Featuring...
From Telegartner, a range of 50 Ω and 75 Ω BNC Tee adapters. The plug to 2 x socket adapters have gold plated beryllium copper contacts and a PTFE insulator.
From Telegartner, a range of 50 Ω and 75 Ω panel mount straight solder jacks. The BNC panel mount jacks have gold plated beryllium copper contacts ad a PTFE insulator.
From Telegartner, a range of 50 Ω and 75 Ω PCB mount straight solder jacks. The BNC PCB mount jacks have gold plated beryllium copper contacts ad a PTFE insulator.
From Telegartner, a range of 50 Ω and 75 Ω straight socket to socket BNC panel mounting adapters. Featuring a simple bayonet coupling mechanism these adapters can be used up...
From Telegartner, a range of 50 Ω and 75 Ω Tee adapters. The plug to 2 x socket and socket to 2 x socket adapters have gold plated beryllium copper...
From Telegartner, a range of 75 Ω BNC straight solder termination jacks. The BNC panel mount jacks have gold plated beryllium copper contacts and a PTFE insulator. Featuring a simple...
From Telegartner, a range of Insulated 50 Ω and 75 Ω BNC straight solder termination bulkhead jacks with colour coded insulating washers. The BNC bulkhead jacks have gold plated beryllium...
From Telegartner, a selection of inter-series coaxial adapters suitable for connecting different RF connectors together. Compact in design these RF adapters allow connection between 4.3-10 to N type cables. Available...
FRONT MNT B/HEAD SMC SKT - RF & Coaxial Connectors - SMC Connectors
Fully insulated BNC plug connector, sockets and adapter, specifically developed to avoid electric shocks when poorly earthed devices are connected to one another. With these plugged connectors, the cap nut...
Greenpar BNC straight plug-URM202G cable - RF & Coaxial Connectors - BNC Connectors
Greenpar crimp BNC bulkhead jack-RG59 - RF & Coaxial Connectors - BNC Connectors
Greenpar crimp BNC straight jack-RG59 - RF & Coaxial Connectors - BNC Connectors
Greenpar crimp BNC straight jack-URM70 - RF & Coaxial Connectors - BNC Connectors
Gry insul BNC plug-RG58AU/CU cable,50ohm - RF & Coaxial Connectors - BNC Connectors
Has the same mounting dimensions as the Clamp Bulkhead Socket Gender = Female Mounting Type = Panel Mount Termination Method = Solder Body Orientation = Straight Impedance = 50Ohms Operating...
HD-BNC Straight Crimp Plug Belden 1694A - RF & Coaxial Connectors - BNC Connectors
HD-BNC Straight Crimp Plug Belden 179DT - RF & Coaxial Connectors - BNC Connectors
HD-BNC Straight Crimp Plug Belden 1855A - RF & Coaxial Connectors - BNC Connectors
MCX FEMALE - RF & Coaxial Connectors - MCX Connectors
MCX FEMALE TO CRIMP - RF & Coaxial Connectors - MCX Connectors
MCX MALE TO CRIMP - RF & Coaxial Connectors - MCX Connectors
MCX R/A TO CRIMP - RF & Coaxial Connectors - MCX Connectors
MCX R/A TO CRIMP PC BOARD - RF & Coaxial Connectors - MCX Connectors
MINI UHF PLUG RG58 - RF & Coaxial Connectors - UHF Connectors
MMCX 90 deg plug for RG178 cable,50ohm - RF & Coaxial Connectors - MMCX Connectors
MMCX ST.CABLE PLUG - RF & Coaxial Connectors - MMCX Connectors
MMCX straight cable plug 50Ohm crimp - RF & Coaxial Connectors - MMCX Connectors
N (F) - UHF (M) UG83B/U - RF & Coaxial Connectors - RF & Coaxial Adapters
N (M) - UHF (F) UG146/U - RF & Coaxial Connectors - RF & Coaxial Adapters
N bulkhead jack, RG213/U, RG214/U, IP67 - RF & Coaxial Connectors - N Connectors
N bulkhead jack, RG58CU,223U,142BU,14 1AU - RF & Coaxial Connectors - N Connectors
N panel mount receptacle, solder,UG 58/U - RF & Coaxial Connectors - N Connectors
N series,plg,solder,st rt,50ohm,RG58C/U - RF & Coaxial Connectors - N Connectors
N straight jack, RG213/U, RG214/U, RG393 - RF & Coaxial Connectors - N Connectors
N straight jack, RG58C/U, RG223/U, IP67 - RF & Coaxial Connectors - N Connectors
N type straight cable plug solder 50ohm - RF & Coaxial Connectors - N Connectors
Nickel-plated threaded coupling TNC connectors for 50Ω and 75Ω applications.Crimp terminations to RF cables using standard tooling for fast and efficient assembly. Gender = Male Body Orientation = Straight Termination...
PANEL MOUNT SOCKET SMB - RF & Coaxial Connectors - SMB Connectors
PCB STRAIGHT JACK - RF & Coaxial Connectors - SMA Connectors
Professional Grade 50 Ohm BNC solder plugs with a PTFE dielectric, silver plated brass body and solder/clamp coaxial cable termination (stock number 680-7318 has MIL clamp termination). These Professional Grade...
Professional grade 50 Ohm panel mount solder jacks with PTFE dielectric, brass body and brass centre contact. These 50 Ohm RF coaxial solder sockets are front and rear panel mounting...
Professional Grade 50 Ohm SMB front mounting bulkhead jack with a snap-on coupler style, PTFE dielectric and a gold plated brass body. This Professional Grade 50 Ohm SMB front mounting...
Professional Grade 50 Ohm SMC PCB socket with solder terminal, PTFE dielectric and gold plated brass body. This Professional Grade 50 Ohm SMC PCB socket has a 6.35 x 6.35mm...
Professional Grade 50 Ohm TNC front mount bulkhead solder jack receptacle with PTFE dielectric, solder terminal and silver plated body. This Professional Grade 50 Ohm TNC front mount bulkhead solder...
Professional Grade 75 Ohm BNC right angle/elbow plug with a wedge lock/clamp termination, PTFE dielectric and silver plated brass body. This Professional Grade 75 Ohm BNC right angle/elbow solder plug...
Professional Grade 75 Ohm bulkhead rear and front mounting jack-jack adapters with a nickel plated brass body requiring a 12 x 12.7mm panel cut-out. Stock number 680-7469 has a DELRIN...
Professional Grade jack-jack BNC adapters with a PTFE dielectric. Stock number 681-7444 has a nickel plated brass body and gold plated brass centre contact. Stock number 394-0793 has a silver...
Professional grade UHF straight plug connector with a solder/clamp coaxial termination, PTFE dielectric, silver plated brass body and silver plated brass centre contact. This UHF straight plug connector has a...
R/A CRIMP SMC PLUG - RF & Coaxial Connectors - SMC Connectors
R/A Mini-BNC jack - RF & Coaxial Connectors - BNC Connectors
R/A PCB B/HEAD SOCKET - RF & Coaxial Connectors - SMB Connectors
R/A PCB SOCKET - RF & Coaxial Connectors - SMB Connectors
REAR MOUNT B/HEAD SKT - RF & Coaxial Connectors - SMB Connectors
Rear panel mount SMA connectors with a passivated stainless body, gold plated contact and solder cable termination. Panel mount SMA connector stock number 718-2581 has a straight body, 2 hole...
RF coaxial SMA straight cable plug with a hex crimp terminaton. This SMA straight cable plug has a stainless steel body with a passivated finish with a gold plated beryllium...
RG174 SOLDER CABLE PLUG - RF & Coaxial Connectors - SMB Connectors
Right angle or elbow PCB mount 50 Ohm BNC jacks with a PTFE dielectric, silver plated brass body, silver plated contact and solder terminals. Gender = Female Mounting Type =...
Robust connectors, rated to 10A/250Vac providing a safe and easy method of extending power cables and providing connections for portable power tools etc.,Supplied in packs of 2 mating pairs, they...
SMA Adaptor Jack to Jack - RF & Coaxial Connectors - RF & Coaxial Adapters
SMA bulkhead jack solder straight panel - RF & Coaxial Connectors - SMA Connectors
SMA cable plug right angle solder - RF & Coaxial Connectors - SMA Connectors
SMA cable plug right angle solder - RF & Coaxial Connectors - SMA Connectors Delivery on production packaging - Box. This product is non-returnable.
SMA Jack solder cable mount DC-18Ghz - RF & Coaxial Connectors - SMA Connectors
SMA Jack straight flange mount Solder - RF & Coaxial Connectors - SMA Connectors
SMA Plug - Plug adaptor 18GHz - RF & Coaxial Connectors - RF & Coaxial Adapters
SMA Plug - Plug adaptor 18GHz - RF & Coaxial Connectors - RF & Coaxial Adapters Delivery on production packaging - Bag. This product is non-returnable.
SMA PLUG RG 402 - RF & Coaxial Connectors - SMA Connectors
SMA RF coaxial flange mount panel plug and jack cable connectors for with a lightweight, compact design ideal for use in applications where space is limited. These SMB RF coaxial...
SMA RF coaxial plug and jack cable connectors for with a lightweight, compact design ideal for use in applications where space is limited. These SMB RF coaxial cable connectors offer...
SMA,bulkhead,jack,st raight,50Ohm - RF & Coaxial Connectors - SMA Connectors
SMA,plug to jack adaptor,90°,14.90mm - RF & Coaxial Connectors - RF & Coaxial Adapters
SMB Jack pcb mount vertical 50 ohm - RF & Coaxial Connectors - SMB Connectors
SMB Jack pcb mount vertical 50 ohm - RF & Coaxial Connectors - SMB Connectors Delivery on production packaging - Bag. This product is non-returnable.
SMB RF coaxial plug and jack connectors with a subminiature, lightweight design ideal for use in applications where space is limited. These SMB RF coaxial cable connectors offer an excellent...
SMB SOCKET TO CRIMP - RF & Coaxial Connectors - SMB Connectors
SMB,PCB jack receptacle,vert,50oh m,Au - RF & Coaxial Connectors - SMB Connectors
SMB,PCB jack receptacle,vert,50oh m,Au - RF & Coaxial Connectors - SMB Connectors Delivery on production packaging - Box. This product is non-returnable.
SMC RF coaxial cable plug connectors with a miniature and lightweight design ideal for use in applications where space is limited. These SMC RF coaxial cable connectors offer an excellent...
SMC right angle PCB socket - RF & Coaxial Connectors - SMC Connectors
SMC right angle PCB socket - RF & Coaxial Connectors - SMC Connectors Delivery on production packaging - Box. This product is non-returnable.
SMC-PCB-MTG-ELB-SKT - RF & Coaxial Connectors - SMC Connectors
Socket to socket Adapter Type A = Type N Adapter Type B = Type N Gender A = Socket Gender B = Socket Impedance = 50Ohms Body Orientation = Straight...
Solder bucket contact Gender = Female Mounting Type = Panel Mount Termination Method = Solder Body Orientation = Straight Impedance = 50Ohms Operating Frequency = 0 - 11GHz Minimum Operating...
Solder str cable plug 086 50ohm MMCX - RF & Coaxial Connectors - MMCX Connectors
Solder str cable plug RG178 50ohm MMCX - RF & Coaxial Connectors - MMCX Connectors
TE SMB M-F-M - RF & Coaxial Connectors - RF & Coaxial Adapters
The SMB series from Cinch are small in size and easy to mate/unmate making them ideal for applications where packaging density is a consideration. This series RF connectors feature snap-on...
These coaxial connectors are designed for use with 50 Ω and 75 Ω cables. PTFE or Delrin dielectric provides 500 V peak insulation and an operating frequency of up to...
TNC (m) to FME (m) silver center contact - RF & Coaxial Connectors - RF & Coaxial Adapters
TNC angled plug, crimp, RG58C/U, LMR195 - RF & Coaxial Connectors - TNC Connectors
TNC angled plug, RG316/U, RG174, RG188 - RF & Coaxial Connectors - TNC Connectors
TNC bulkhead jack, crimp, RG178B/U - RF & Coaxial Connectors - TNC Connectors
TNC bulkhead jack, RG59B/U, IP67 - RF & Coaxial Connectors - TNC Connectors
TNC Jack, RG58C/U, 223/U, 141A/U, 142B/U - RF & Coaxial Connectors - TNC Connectors
TNC MIL clamp bulkhead jack, RG58C/U - RF & Coaxial Connectors - TNC Connectors
TNC R/A plug RG58C/U,223/U,141A/U ,142B/U - RF & Coaxial Connectors - TNC Connectors
TNC Straight Crimp Jack for RG-174 - RF & Coaxial Connectors - TNC Connectors
TNC Straight Crimp Plug RG-174 RG-316 - RF & Coaxial Connectors - TNC Connectors
TNC Straight Crimp Plug RG-58 LMR-195 - RF & Coaxial Connectors - TNC Connectors
TNC straight jack clamp, RG58C/U, LMR195 - RF & Coaxial Connectors - TNC Connectors
TNC straight jack, crimp, RG59 B/U - RF & Coaxial Connectors - TNC Connectors
TNC Straight Solder Jack 141 Semi-Rigid - RF & Coaxial Connectors - TNC Connectors
TNC,straight jack,solder,50ohm,RG 58C/U - RF & Coaxial Connectors - TNC Connectors
TNC,straight jack,solder,50ohm,RG 58C/U - RF & Coaxial Connectors - TNC Connectors Delivery on production packaging - Box. This product is non-returnable.
TNC,straight plug,crimp,50ohm,RG5 8C/U - RF & Coaxial Connectors - TNC Connectors
TNC,straight plug,crimp,50ohm,RG5 8C/U - RF & Coaxial Connectors - TNC Connectors Delivery on production packaging - Box. This product is non-returnable.
Type N 50 Ohm RF coaxial plugs with a PTFE dielectric, silver plated brass body, silver plated centre contact and solder / clamp centre contact. These Type N 50 Ohm...
Type N RF coaxial 50 ohm jack to jack adapters with a nickel plated brass body, PTFE dielectric and gold plated brass contact. Stock number 713-0707 is panel mounting and...
Type N RF coaxial flange mount PCB jacks with 4 mounting holes. These Type N RF coaxial flange mount PCB jacks have a TFE fluorocarbon dielectric and gold plated contacts.
UHF 4 hole panel mount socket, solder - RF & Coaxial Connectors - UHF Connectors
UHF adaptor, f-f - RF & Coaxial Connectors - RF & Coaxial Adapters
UHF angled adaptor, f-m, gold contact - RF & Coaxial Connectors - RF & Coaxial Adapters
UHF reducing adaptor, RG58C/U, LMR 195 - RF & Coaxial Connectors - UHF Connectors
UHF Straight Crimp Plug for RG-8 - RF & Coaxial Connectors - UHF Connectors
UHF straight plug twist, RG213/U - RF & Coaxial Connectors - UHF Connectors
UHF straight plug, crimp, RG59B/U - RF & Coaxial Connectors - UHF Connectors
UHF Straight Solder Plug for RG-8 - RF & Coaxial Connectors - UHF Connectors
UHF twist-on RF coax cable plug with PTFE dielectric and silver plated brass body. This UHF twist-on RF coax cable plug is for use with RG-8 A/U, RG-9 B/U, RG-213/U,...
Vertical PCB mount 50 Ohm Professional Grade BNC jacks with a PTFE dielectric and solder terminals. Stock number 394-1049 has a silver plated circular body and silver contact. Stock number...
Without Snap-Lock Gender = Female Mounting Type = Through Hole Body Orientation = Right Angle Termination Method = Solder Impedance = 50Ohms Operating Frequency = 0 - 12.4GHz Minimum Operating...
ZDC series PCB mount RF coaxial BNC socket connectors with MIL-C-39012 and MIL STD348A compatible interfaces and precision cast nickel plated zinc body. These ZDC series PCB mount RF coaxial...

Next >>