- Trained on our vast library of engineering resources.

TE Connectivity Coax Connectors 1-1337445-0

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1-1337445-0 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1-1337445-0
Coax Connectors 1-1337445-0
Body Features Body Material : Brass Body Plating Material : Silver Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Dimensions Mounting Post Length : 4.5 MM  [.177 INCH ] Profile Height from PCB : 13 MM  [.511 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : With PCB Mount Retention : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Grade : Professional Packaging Features Packaging Method : Bag Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 4 MM  [.157 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Silver

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Silver

Dimensions


  • Mounting Post Length : 4.5 MM  [.177 INCH ]
  • Profile Height from PCB : 13 MM  [.511 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : With
  • PCB Mount Retention : With
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Dielectric Material : PTFE
  • Grade : Professional

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Rectangular
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 4 MM  [.157 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Supplier's Site
RF Connectors / Coaxial Connectors - 1-1337445-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1337445-0
RF Connectors / Coaxial Connectors 1-1337445-0
RF Connectors / Coaxial Connectors Str PCB Skt 50 Ohm

RF Connectors / Coaxial Connectors Str PCB Skt 50 Ohm

Supplier's Site Datasheet
 - 3941055 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vertical PCB mount 50 Ohm Professional Grade BNC jacks with a PTFE dielectric and solder terminals. Stock number 394-1049 has a silver plated circular body and silver contact. Stock number 394-1055 has a silver plated square body and silver contact. Stock number 680-7456 has a nickel plated circular body and gold contact Gender = Female Mounting Type = Through Hole Impedance = 50Ohms Termination Method = Solder Body Orientation = Straight Cable Type = RG140/U, RG210/U, RG59 B/U, RG62 A/U Operating Frequency = 0 - 4GHz Minimum Operating Temperature = -65 °C Body Plating = Silver Maximum Operating Temperature = +165 °C

Vertical PCB mount 50 Ohm Professional Grade BNC jacks with a PTFE dielectric and solder terminals. Stock number 394-1049 has a silver plated circular body and silver contact. Stock number 394-1055 has a silver plated square body and silver contact. Stock number 680-7456 has a nickel plated circular body and gold contact
Gender = Female
Mounting Type = Through Hole
Impedance = 50Ohms
Termination Method = Solder
Body Orientation = Straight
Cable Type = RG140/U, RG210/U, RG59 B/U, RG62 A/U
Operating Frequency = 0 - 4GHz
Minimum Operating Temperature = -65 °C
Body Plating = Silver
Maximum Operating Temperature = +165 °C

Supplier's Site
 - 3941055P - RS Components, Ltd.
Corby, Northants, United Kingdom
Vertical PCB mount 50 Ohm Professional Grade BNC jacks with a PTFE dielectric and solder terminals. Stock number 394-1049 has a silver plated circular body and silver contact. Stock number 394-1055 has a silver plated square body and silver contact. Stock number 680-7456 has a nickel plated circular body and gold contact Gender = Female Mounting Type = Through Hole Impedance = 50Ohms Termination Method = Solder Body Orientation = Straight Cable Type = RG140/U, RG210/U, RG59 B/U, RG62 A/U Operating Frequency = 0 - 4GHz Minimum Operating Temperature = -65 °C Body Plating = Silver Maximum Operating Temperature = +165 °C Delivery on production packaging - Box. This product is non-returnable.

Vertical PCB mount 50 Ohm Professional Grade BNC jacks with a PTFE dielectric and solder terminals. Stock number 394-1049 has a silver plated circular body and silver contact. Stock number 394-1055 has a silver plated square body and silver contact. Stock number 680-7456 has a nickel plated circular body and gold contact
Gender = Female
Mounting Type = Through Hole
Impedance = 50Ohms
Termination Method = Solder
Body Orientation = Straight
Cable Type = RG140/U, RG210/U, RG59 B/U, RG62 A/U
Operating Frequency = 0 - 4GHz
Minimum Operating Temperature = -65 °C
Body Plating = Silver
Maximum Operating Temperature = +165 °C
Delivery on production packaging - Box. This product is non-returnable.

Supplier's Site
Coaxial Connector (RF) Assemblies - A101972-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A101972-ND
Coaxial Connector (RF) Assemblies A101972-ND
BNC Connector Jack, Female Socket 50Ohm Through Hole Solder

BNC Connector Jack, Female Socket 50Ohm Through Hole Solder

Supplier's Site Datasheet
Rf/coax Connector, Bnc Jack, Straight, 50 Ohm, Pcb; Connector Type Greenpar - Te Connectivity - 83H3471 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coax Connector, Bnc Jack, Straight, 50 Ohm, Pcb; Connector Type Greenpar - Te Connectivity
83H3471
Rf/coax Connector, Bnc Jack, Straight, 50 Ohm, Pcb; Connector Type Greenpar - Te Connectivity 83H3471
RF/COAX CONNECTOR, BNC JACK, STRAIGHT, 50 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass RoHS Compliant: Yes

RF/COAX CONNECTOR, BNC JACK, STRAIGHT, 50 OHM, PCB; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Board Mount Connectors Coaxial Connectors
Product Number 1-1337445-0 1-1337445-0 3941055 A101972-ND 83H3471
Product Name Coax Connectors RF Connectors / Coaxial Connectors Coaxial Connector (RF) Assemblies Rf/coax Connector, Bnc Jack, Straight, 50 Ohm, Pcb; Connector Type Greenpar - Te Connectivity
Connector Type Wire to Board Connector BNC BNC; Jack, Female Socket BNC
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Termination Through Hole - Solder Through Hole Vertical
Mounting Board Mount Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

FFC Connectors - 1-1658548-6 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
Microminiature & Nanominiature D Connectors - 1-1532185-2 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Termination Preterminated Flying Leads
Current Rating 3.0 amps
View Details
Standard Rectangular Connectors - 102694-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Ribbon Cable Connectors - 102154-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers