- Trained on our vast library of engineering resources.

TE Connectivity RF Connectors 1-1478204-0

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1-1478204-0 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1-1478204-0
RF Connectors 1-1478204-0
Body Features Body Insulation : Without Body Material : Brass Body Plating Material : Silver Body Shape : Circular Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Dimensions Mounting Post Length : 4.5 MM  [.177 INCH ] PCB Thickness (Recommended) : 3.2 MM  [.126 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : With PCB Mount Retention : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Grade : Professional Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Insulation : Without
  • Body Material : Brass
  • Body Plating Material : Silver
  • Body Shape : Circular

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Silver

Dimensions


  • Mounting Post Length : 4.5 MM  [.177 INCH ]
  • PCB Thickness (Recommended) : 3.2 MM  [.126 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : With
  • PCB Mount Retention : With
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Dielectric Material : PTFE
  • Grade : Professional

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Supplier's Site
 - 3941049P - RS Components, Ltd.
Corby, Northants, United Kingdom
Vertical PCB mount 50 Ohm Professional Grade BNC jacks with a PTFE dielectric and solder terminals. Stock number 394-1049 has a silver plated circular body and silver contact. Stock number 394-1055 has a silver plated square body and silver contact. Stock number 680-7456 has a nickel plated circular body and gold contact Gender = Female Mounting Type = Through Hole Impedance = 50Ohms Termination Method = Solder Body Orientation = Straight Operating Frequency = 0 - 4GHz Minimum Operating Temperature = -65 °C Body Plating = Silver Maximum Operating Temperature = +165 °C Series = Greenpar Delivery on production packaging - Box. This product is non-returnable.

Vertical PCB mount 50 Ohm Professional Grade BNC jacks with a PTFE dielectric and solder terminals. Stock number 394-1049 has a silver plated circular body and silver contact. Stock number 394-1055 has a silver plated square body and silver contact. Stock number 680-7456 has a nickel plated circular body and gold contact
Gender = Female
Mounting Type = Through Hole
Impedance = 50Ohms
Termination Method = Solder
Body Orientation = Straight
Operating Frequency = 0 - 4GHz
Minimum Operating Temperature = -65 °C
Body Plating = Silver
Maximum Operating Temperature = +165 °C
Series = Greenpar
Delivery on production packaging - Box. This product is non-returnable.

Supplier's Site
 - 3941049 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vertical PCB mount 50 Ohm Professional Grade BNC jacks with a PTFE dielectric and solder terminals. Stock number 394-1049 has a silver plated circular body and silver contact. Stock number 394-1055 has a silver plated square body and silver contact. Stock number 680-7456 has a nickel plated circular body and gold contact Gender = Female Mounting Type = Through Hole Impedance = 50Ohms Termination Method = Solder Body Orientation = Straight Operating Frequency = 0 - 4GHz Minimum Operating Temperature = -65 °C Body Plating = Silver Maximum Operating Temperature = +165 °C Series = Greenpar

Vertical PCB mount 50 Ohm Professional Grade BNC jacks with a PTFE dielectric and solder terminals. Stock number 394-1049 has a silver plated circular body and silver contact. Stock number 394-1055 has a silver plated square body and silver contact. Stock number 680-7456 has a nickel plated circular body and gold contact
Gender = Female
Mounting Type = Through Hole
Impedance = 50Ohms
Termination Method = Solder
Body Orientation = Straight
Operating Frequency = 0 - 4GHz
Minimum Operating Temperature = -65 °C
Body Plating = Silver
Maximum Operating Temperature = +165 °C
Series = Greenpar

Supplier's Site
RF Connectors / Coaxial Connectors - 1-1478204-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1478204-0
RF Connectors / Coaxial Connectors 1-1478204-0
RF Connectors / Coaxial Connectors Str PCB Skt 50 Ohm

RF Connectors / Coaxial Connectors Str PCB Skt 50 Ohm

Supplier's Site Datasheet
RF Coaxial Board Mount Connector - 1-1478204-0 - Richardson RFPD
Geneva, IL, United States
RF Coaxial Board Mount Connector
1-1478204-0
RF Coaxial Board Mount Connector 1-1478204-0
BNC RF Connectors

BNC RF Connectors

Supplier's Site
Coaxial Connector (RF) Assemblies - 1-1478204-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1-1478204-0-ND
Coaxial Connector (RF) Assemblies 1-1478204-0-ND
BNC Connector Jack, Female Socket 50Ohm Through Hole Solder

BNC Connector Jack, Female Socket 50Ohm Through Hole Solder

Supplier's Site Datasheet
Bnc Str Pcb Skt 50Ohm Silver P Greenpar - Te Connectivity - 96X6323 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Str Pcb Skt 50Ohm Silver P Greenpar - Te Connectivity
96X6323
Bnc Str Pcb Skt 50Ohm Silver P Greenpar - Te Connectivity 96X6323
BNC Str PCB Skt 50Ohm Silver P

BNC Str PCB Skt 50Ohm Silver P

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. VAST STOCK CO., LIMITED Richardson RFPD DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number 1-1478204-0 3941049P 1-1478204-0 1-1478204-0 1-1478204-0-ND 96X6323
Product Name RF Connectors RF Connectors / Coaxial Connectors RF Coaxial Board Mount Connector Coaxial Connector (RF) Assemblies Bnc Str Pcb Skt 50Ohm Silver P Greenpar - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Mounting Board Mount Through Hole Through Hole
Frequency 4.000 GHz 0.000 to 4.000 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 103309-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Ribbon Cable Connectors - 102153-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
RF Connectors - 1059599-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 22.000 GHz
View Details