RF Connectors / Coaxial Connectors PC R/A JCK (DIE) GLD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
SMB Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder
SMB JACK RIGHT ANGLE PCB MOUNT
The SMB series from Cinch are small in size and easy to mate/unmate making them ideal for applications where packaging density is a consideration. This series RF connectors feature snap-on coupling to provide quick connect/disconnect. Suitable for test equipment, GPS and telecom applications.
Variety of connection types available. Designed for applications up to 4Ghz. 50Ohm or 75Ohm versions available. Mini SMB and complete assembly options available
Gender = Female
Body Orientation = Right Angle
Mounting Type = PCB Mount
Body Plating = Gold over Nickel over Copper
Impedance = 50Ohms
Mating Type = Quick Connect
Operating Frequency = 0 - 4GHz
Contact Plating = Gold over Nickel over Copper
Contact Material = Brass
Series Number = 131
SMB JACK RIGHT ANGLE PCB MOUNT DC ROHS COMPLIANT: YES
RF COAXIAL, SMB JACK, 50 OHM, PCB; Connector Type:SMB Coaxial; Connector Body Style:Right Angle Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG178, RG316; Contact Material:Brass; Contact Plating:Gold RoHS Compliant: Yes
VAST STOCK CO., LIMITED | Richardson RFPD | DigiKey | Heilind Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
---|---|---|---|---|---|---|---|
Product Category | RF and Microwave Connectors | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | RF and Microwave Connectors |
Product Number | 131-1701-371 | 131-1701-371 | J470-ND | 131-1701-371 | 8859857 | 26AC6063 | 78AC4956 |
Product Name | RF Connectors / Coaxial Connectors | RF Coaxial Board Mount Connector | Coaxial Connector (RF) Assemblies | Connectors | Smb Jack Right Angle Pcb Mount Dc Rohs Compliant Johnson - Cinch Connectivity | Rf Coaxial, Smb Jack, 50 Ohm, Pcb; Connector Type Johnson - Cinch Connectivity | |
Gender | Female / Jack | Female / Jack | Female / Jack | Female / Jack | Female / Jack | ||
Geometry | Right Angle | Right Angle | Right Angle; Right Angle Jack | ||||
Mounting | Panel | Through Hole, Right Angle | PCB Mount | ||||
Voltage Rating | 335 volts |