From Telegartner, a range of 50 ⦠and 75 ⦠BNC straight clamp bulkhead jacks. The BNC bulkhead jacks have gold plated beryllium copper contacts and a PTFE insulator. Featuring a simple bayonet coupling mechanism connector can be used up to 4 GHz. Requiring only a quarter turn to connect and disconnect this connection method makes the BNC connector one of the most versatile connectors on the market today.
⢠Bayonet coupling. ⢠IP54 rated between a mated plug and jack. ⢠Up to 4 GHz
⢠Signal. ⢠Data. ⢠Video transmission
Gender = Female
Mounting Type = Panel Mount
Impedance = 75Ohms
Termination Method = Clamp
Body Orientation = Straight
Cable Type = RG179 B/U
Operating Frequency = 0 - 4GHz
Body Plating = Nickel
Minimum Operating Temperature = -65 °C
Maximum Operating Temperature = +165 °C
RS Components, Ltd. | |
---|---|
Product Category | RF and Microwave Connectors |
Product Number | 1123312 |
Connector Type | BNC |