- Trained on our vast library of engineering resources.

TE Connectivity Coax Connectors 1057290-1

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1057290-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1057290-1
Coax Connectors 1057290-1
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Captivated Contacts Dimensions RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Front Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Epoxy Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Dielectric Material : PTFE Fluorocarbon Grade : Mil-Type Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : N Type Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper
  • RF Connector Contact Configuration : Captivated Contacts

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • Panel Attachment Style : Front Mount
  • Panel Mount Feature Type : Flange
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Epoxy

Operation/Application


  • Operating Frequency (GHZ) : 11

Other


  • Dielectric Material : PTFE Fluorocarbon
  • Grade : Mil-Type

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • RF Connector Style : Jack
  • RF Interface : N Type
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Supplier's Site
Connectors, Interconnects - Coaxial Connectors (RF) - 1004496-1057290-1 - Win Source Electronics
Yishun, Singapore
Connectors, Interconnects - Coaxial Connectors (RF)
1004496-1057290-1
Connectors, Interconnects - Coaxial Connectors (RF) 1004496-1057290-1
Win Source Part Number: 1004496-1057290-1 Category: Connectors, Interconnects>Coaxia l Connectors (RF) Features: Extended Insulation Connector Type: Receptacle, Female Socket Fastening Type: Threaded Package: Bulk Contact Termination: Solder Connector Style: N Type Voltage Rating: 250 V Frequency - Max: 11 GHz Housing Color: Silver Number of Ports: 1 Standard Package: 1 Impedance: 50Ohm Mounting Feature: Flange Body Material: Brass Shield Termination: Solder Body Finish: Nickel Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 500 Mounting Type: Panel Mount Temperature Range - Operating: -65°C ~ 165°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4010 Mfr: TE Connectivity AMP Connectors Other Names: A34378,3052 1201 10,10572901 Base Product Number: 1057290 Product Status: Obsolete

Win Source Part Number: 1004496-1057290-1
Category: Connectors, Interconnects>Coaxial Connectors (RF)
Features: Extended Insulation
Connector Type: Receptacle, Female Socket
Fastening Type: Threaded
Package: Bulk
Contact Termination: Solder
Connector Style: N Type
Voltage Rating: 250 V
Frequency - Max: 11 GHz
Housing Color: Silver
Number of Ports: 1
Standard Package: 1
Impedance: 50Ohm
Mounting Feature: Flange
Body Material: Brass
Shield Termination: Solder
Body Finish: Nickel
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 500
Mounting Type: Panel Mount
Temperature Range - Operating: -65°C ~ 165°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Mfr: TE Connectivity AMP Connectors
Other Names: A34378,3052 1201 10,10572901
Base Product Number: 1057290
Product Status: Obsolete

Supplier's Site Datasheet
Connectors, Interconnects - 1057290-1 - LIXINC Electronics Co., Limited
Hong Kong, China
Connectors, Interconnects
1057290-1
Connectors, Interconnects 1057290-1
CONN N RCPT STR 50 OHM SOLDER

CONN N RCPT STR 50 OHM SOLDER

Supplier's Site Datasheet
 - 7130984P - RS Components, Ltd.
Corby, Northants, United Kingdom
Type N RF coaxial flange mount PCB jacks with 4 mounting holes. These Type N RF coaxial flange mount PCB jacks have a TFE fluorocarbon dielectric and gold plated contacts. Stock numbers 713-0975 and 713-0984 are MIL type. Stock number 713-0975 is a MIL type Type N flange mount PCB jack receptacle with a nickel plated stainless steel body. Stock number 713-0984 is a MIL type Type N flange mount PCB jack receptacle with a nickel plated brass body. Stock number 745-5081 has a passivated stainless steel body. Gender = Female Mounting Type = Panel Mount Termination Method = Solder Body Orientation = Straight Impedance = 50Ohms Operating Frequency = 0 - 11GHz Minimum Operating Temperature = -65 °C Body Plating = Nickel Maximum Operating Temperature = +165 °C Contact Plating = Gold Delivery on production packaging - Box. This product is non-returnable.

Type N RF coaxial flange mount PCB jacks with 4 mounting holes. These Type N RF coaxial flange mount PCB jacks have a TFE fluorocarbon dielectric and gold plated contacts. Stock numbers 713-0975 and 713-0984 are MIL type. Stock number 713-0975 is a MIL type Type N flange mount PCB jack receptacle with a nickel plated stainless steel body. Stock number 713-0984 is a MIL type Type N flange mount PCB jack receptacle with a nickel plated brass body. Stock number 745-5081 has a passivated stainless steel body.
Gender = Female
Mounting Type = Panel Mount
Termination Method = Solder
Body Orientation = Straight
Impedance = 50Ohms
Operating Frequency = 0 - 11GHz
Minimum Operating Temperature = -65 °C
Body Plating = Nickel
Maximum Operating Temperature = +165 °C
Contact Plating = Gold
Delivery on production packaging - Box. This product is non-returnable.

Supplier's Site
 - 7130984 - RS Components, Ltd.
Corby, Northants, United Kingdom
Type N RF coaxial flange mount PCB jacks with 4 mounting holes. These Type N RF coaxial flange mount PCB jacks have a TFE fluorocarbon dielectric and gold plated contacts. Stock numbers 713-0975 and 713-0984 are MIL type. Stock number 713-0975 is a MIL type Type N flange mount PCB jack receptacle with a nickel plated stainless steel body. Stock number 713-0984 is a MIL type Type N flange mount PCB jack receptacle with a nickel plated brass body. Stock number 745-5081 has a passivated stainless steel body. Gender = Female Mounting Type = Panel Mount Termination Method = Solder Body Orientation = Straight Impedance = 50Ohms Operating Frequency = 0 - 11GHz Minimum Operating Temperature = -65 °C Body Plating = Nickel Maximum Operating Temperature = +165 °C Contact Plating = Gold

Type N RF coaxial flange mount PCB jacks with 4 mounting holes. These Type N RF coaxial flange mount PCB jacks have a TFE fluorocarbon dielectric and gold plated contacts. Stock numbers 713-0975 and 713-0984 are MIL type. Stock number 713-0975 is a MIL type Type N flange mount PCB jack receptacle with a nickel plated stainless steel body. Stock number 713-0984 is a MIL type Type N flange mount PCB jack receptacle with a nickel plated brass body. Stock number 745-5081 has a passivated stainless steel body.
Gender = Female
Mounting Type = Panel Mount
Termination Method = Solder
Body Orientation = Straight
Impedance = 50Ohms
Operating Frequency = 0 - 11GHz
Minimum Operating Temperature = -65 °C
Body Plating = Nickel
Maximum Operating Temperature = +165 °C
Contact Plating = Gold

Supplier's Site
RF Coaxial Panel Mount Connector - 3052-1201-10 - Richardson RFPD
Geneva, IL, United States
RF Coaxial Panel Mount Connector
3052-1201-10
RF Coaxial Panel Mount Connector 3052-1201-10
N Series RF Connectors

N Series RF Connectors

Supplier's Site
Coaxial Connector (RF) Assemblies - A34378-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A34378-ND
Coaxial Connector (RF) Assemblies A34378-ND
N Type Connector Receptacle, Female Socket 50Ohm Panel Mount Solder

N Type Connector Receptacle, Female Socket 50Ohm Panel Mount Solder

Supplier's Site Datasheet
Rf/coaxial Connector; Connector Type Amp - Te Connectivity - 48F5702 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Connector; Connector Type Amp - Te Connectivity
48F5702
Rf/coaxial Connector; Connector Type Amp - Te Connectivity 48F5702
RF/Coaxial Connector; Connector Type:N Type; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Frequency Max:11GHz; Product Range:N Series RoHS Compliant: Yes

RF/Coaxial Connector; Connector Type:N Type; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts; Frequency Max:11GHz; Product Range:N Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics LIXINC Electronics Co., Limited RS Components, Ltd. Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 1057290-1 1004496-1057290-1 1057290-1 7130984P 3052-1201-10 A34378-ND 48F5702
Product Name Coax Connectors Connectors, Interconnects - Coaxial Connectors (RF) Connectors, Interconnects RF Coaxial Panel Mount Connector Coaxial Connector (RF) Assemblies Rf/coaxial Connector; Connector Type Amp - Te Connectivity
Connector Type Wire to Wire Connector Type N Type N
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Termination Crimp Solder Solder Solder
Mounting Panel Mount Panel Mount Panel Mount Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1-1478403-0 - TE Connectivity
Specs
Gender Male / Plug
Frequency 2.000 GHz
View Details
5 suppliers
RF Connectors - 1053128-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
RF Connectors - 1-1337626-0 - TE Connectivity
Specs
Gender Male / Plug
Frequency 11.000 GHz
View Details
4 suppliers