- Trained on our vast library of engineering resources.

TE Connectivity RF Connectors 1057243-1

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1057243-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1057243-1
RF Connectors 1057243-1
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Compression Ferrule Material : Copper Alloy Ferrule Plating Material : Gold RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Contact Configuration : Captivated Contacts Dimensions RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Threaded Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Additional Features : Shrink Tubing Coupling Nut Base Material : Brass Dielectric Material : TFE Fluorocarbon Gasket Material : Silicone Rubber Grade : Commercial Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 400, RG 55U, RG 142, RG 223 Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : N Type Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Nickel
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Compression
  • Ferrule Material : Copper Alloy
  • Ferrule Plating Material : Gold
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Contact Configuration : Captivated Contacts

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Threaded

Operation/Application


  • Operating Frequency (GHZ) : 11

Other


  • Additional Features : Shrink Tubing
  • Coupling Nut Base Material : Brass
  • Dielectric Material : TFE Fluorocarbon
  • Gasket Material : Silicone Rubber
  • Grade : Commercial

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 400, RG 55U, RG 142, RG 223
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal Type : Gasket
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : N Type
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Supplier's Site
 - 8219108 - RS Components, Ltd.
Corby, Northants, United Kingdom
A range of 50 Ohm RF coaxial N type cable mount plug connectors with a nickel plated brass body and a crimp termination (stock number 821-8940 has a dual crimp). Stock number 821-8940 is for use with RG-8/U and RG-213/U coaxial cable. Stock number 821-9108 is for use with RG-55/U, RG-142, RG-223 and RG-400 coaxial cable Gender = Male Cable Type = RG142/U, RG223/U, RG400/U, RG55/U Mounting Type = Cable Mount Termination Method = Crimp Body Orientation = Straight Impedance = 50Ohms Mating Type = Threaded Operating Frequency = 0 - 11GHz Size = Standard Contact Plating = Gold

A range of 50 Ohm RF coaxial N type cable mount plug connectors with a nickel plated brass body and a crimp termination (stock number 821-8940 has a dual crimp). Stock number 821-8940 is for use with RG-8/U and RG-213/U coaxial cable. Stock number 821-9108 is for use with RG-55/U, RG-142, RG-223 and RG-400 coaxial cable
Gender = Male
Cable Type = RG142/U, RG223/U, RG400/U, RG55/U
Mounting Type = Cable Mount
Termination Method = Crimp
Body Orientation = Straight
Impedance = 50Ohms
Mating Type = Threaded
Operating Frequency = 0 - 11GHz
Size = Standard
Contact Plating = Gold

Supplier's Site
RF Coaxial Cable Mount Connector - 3031-7341-10 - Richardson RFPD
Geneva, IL, United States
RF Coaxial Cable Mount Connector
3031-7341-10
RF Coaxial Cable Mount Connector 3031-7341-10
N Series RF Connectors

N Series RF Connectors

Supplier's Site
Coaxial Connector (RF) Assemblies - A34382-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A34382-ND
Coaxial Connector (RF) Assemblies A34382-ND
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Richardson RFPD DigiKey
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 1057243-1 8219108 3031-7341-10 A34382-ND
Product Name RF Connectors RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies
Gender Male / Plug Male / Plug Male / Plug
Frequency 11.000 GHz 0.000 to 11.000 GHz
Connector Type Type N Type N
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052990-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
RF Connectors - 1-1478212-0 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 11.000 GHz
View Details
3 suppliers
Coax Connectors - 1-1337473-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder & Clamp
View Details
6 suppliers