From Telegartner, a range of Insulated 50 ⦠and 75 ⦠BNC straight solder termination bulkhead jacks with colour coded insulating washers. The BNC bulkhead jacks have gold plated beryllium copper contacts and a PTFE insulator. Featuring a simple bayonet coupling mechanism these connectors can be used up to 4 GHz. Requiring only a quarter turn to connect and disconnect this connection method makes the BNC connector one of the most versatile connectors on the market today. Insulated 50 ⦠BNC bulkhead jack 112-2369 has black insulating washers. Insulated 50 ⦠BNC bulkhead jack 112-2375 has white insulating washers. Insulated 50 ⦠BNC bulkhead jack 112-2381 has red insulating washers. Insulated 75 ⦠BNC bulkhead jack 124-9111 has black insulation washers. Insulated 75 ⦠BNC bulkhead jack 124-9127 has white insulation washers. Insulated 75 ⦠BNC bulkhead jack 124-9133 has red insulation washers. Insulated 75 ⦠BNC bulkhead jack 193-8338 has green insulation washers. Insulated 75 ⦠BNC bulkhead jack 112-1158 has blue insulating washers
⢠Bayonet coupling. ⢠IP54 rated between a mated plug and jack. ⢠Up to 4 GHz
⢠Signal. ⢠Data. ⢠Video transmission
Gender = Female
Mounting Type = Panel Mount
Impedance = 50Ohms
Termination Method = Solder
Body Orientation = Straight
Operating Frequency = 0 - 4GHz
Body Plating = Nickel
Minimum Operating Temperature = -65 °C
Maximum Operating Temperature = +165 °C
Contact Material = Beryllium Copper
RS Components, Ltd. | |
---|---|
Product Category | RF and Microwave Connectors |
Product Number | 1122375 |
Connector Type | BNC |