Special Coaxial Contacts
Contact Gold Coaxial Pin, Center Solder, PCB
Coaxial inserts according to CECC 22 330. Coaxial inserts have a contact system based on the pin-socket principle with the same dimensions as the Series 1.0/2.3 coaxial connectors and are plug-compatible. Installation into the contact base is by means of a snap-in lock makes the inserts particularly well suited for applications. Coaxial plugs are installed in contact bases with audio-frequency (AF) female contacts, coaxial jacks are installed in contact bases with (AF) male contacts.
For DIN 41612 style M see stock number 681-2183 typical
Connector Type = Coaxial
Gender = Female
Body Orientation = Right Angle
Termination Method = Solder
Mounting Type = PCB Mount
Bulkhead = Yes
Contact Material = Beryllium Copper
Contact Plating = Gold
Coaxial inserts according to CECC 22 330. Coaxial inserts have a contact system based on the pin-socket principle with the same dimensions as the Series 1.0/2.3 coaxial connectors and are plug-compatible. Installation into the contact base is by means of a snap-in lock makes the inserts particularly well suited for applications. Coaxial plugs are installed in contact bases with audio-frequency (AF) female contacts, coaxial jacks are installed in contact bases with (AF) male contacts.
For DIN 41612 style M see stock number 681-2183 typical
Connector Type = Coaxial
Gender = Female
Body Orientation = Right Angle
Termination Method = Solder
Mounting Type = PCB Mount
Bulkhead = Yes
Contact Material = Beryllium Copper
Contact Plating = Gold
Delivery on production packaging - Box. This product is non-returnable.
RF/COAXIAL, 1.0/2.3 BULKHEAD JACK, 50 OHM SLDR; Connector Type:1.0 / 2.3 Coaxial; Connector Body Style:Right Angle Bulkhead Jack; Coaxial Termination:Through Hole Right Angle; Impedance:50ohm; Coaxial Cable Types:-; Frequency Max:- RoHS Compliant: Yes
Richardson RFPD | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Board Mount Connectors | Coaxial Connectors | Board Mount Connectors | Coaxial Connectors |
Product Number | 148346-1 | A111868-ND | 7130915 | 83K1015 |
Product Name | RF Coaxial Board Mount Connector | Backplane Connector Contacts | Rf/coaxial, 1.0/2.3 Bulkhead Jack, 50 Ohm Sldr; Connector Type Amp - Te Connectivity | |
Category | Coaxial Connector | Coaxial Connector; RF and Microwave Connector | ||
Gender | Female / Jack | Female / Jack | Female / Jack | |
Termination | Solder | Through Hole Right Angle |