- Trained on our vast library of engineering resources.

Cinch Connectivity Solutions Coaxial Connectors (RF) - 131-3701-201 131-3701-201

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors (RF) - 131-3701-201 - 197287-131-3701-201 - Win Source Electronics
Yishun, Singapore
Coaxial Connectors (RF) - 131-3701-201
197287-131-3701-201
Coaxial Connectors (RF) - 131-3701-201 197287-131-3701-201
Manufacturer: Cinch Connectivity Solutions Johnson Win Source Part Number: 197287-131-3701-201 Packaging: Bulk Connector Type: Jack, Male Pin Fastening Type: Snap-On Contact Termination: Solder Connector Style: SMB Voltage Rating: 335V Housing Color: Gold Mounting: Through Hole Impedance: 50 Ohm Body Material: Brass Shield Termination: Solder Body Finish: Gold Center Contact Material: Brass Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 500 Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -65°C to 165°C Maximum Input Frequency: 4GHz Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Cinch Connectivity Solutions Johnson
Win Source Part Number: 197287-131-3701-201
Packaging: Bulk
Connector Type: Jack, Male Pin
Fastening Type: Snap-On
Contact Termination: Solder
Connector Style: SMB
Voltage Rating: 335V
Housing Color: Gold
Mounting: Through Hole
Impedance: 50 Ohm
Body Material: Brass
Shield Termination: Solder
Body Finish: Gold
Center Contact Material: Brass
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 500
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -65°C to 165°C
Maximum Input Frequency: 4GHz
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - J718-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
J718-ND
Coaxial Connector (RF) Assemblies J718-ND
SMB Connector Jack, Male Pin 50Ohm Through Hole Solder

SMB Connector Jack, Male Pin 50Ohm Through Hole Solder

Supplier's Site Datasheet
Connectors Unreviewed - 131-3701-201 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Unreviewed
131-3701-201
Connectors Unreviewed 131-3701-201
COAXIAL CONNECTORS

COAXIAL CONNECTORS

Supplier's Site
RF Coaxial Board Mount Connector - 131-3701-201 - Richardson RFPD
Geneva, IL, United States
RF Coaxial Board Mount Connector
131-3701-201
RF Coaxial Board Mount Connector 131-3701-201
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
 - 8861112 - RS Components, Ltd.
Corby, Northants, United Kingdom
The SMB series from Cinch are small in size and easy to mate/unmate making them ideal for applications where packaging density is a consideration. This series RF connectors feature snap-on coupling to provide quick connect/disconnect. Suitable for test equipment, GPS and telecom applications. Variety of connection types available. Designed for applications up to 4Ghz. 50Ohm or 75Ohm versions available. Mini SMB and complete assembly options available Gender = Female Body Orientation = Straight Termination Method = Solder Mounting Type = PCB Mount Body Plating = Gold over Nickel Cable Type = RG178, RG316, RG58 Impedance = 50Ohms Mating Type = Quick Connect Operating Frequency = 0 - 4GHz Contact Plating = Gold

The SMB series from Cinch are small in size and easy to mate/unmate making them ideal for applications where packaging density is a consideration. This series RF connectors feature snap-on coupling to provide quick connect/disconnect. Suitable for test equipment, GPS and telecom applications.
Variety of connection types available. Designed for applications up to 4Ghz. 50Ohm or 75Ohm versions available. Mini SMB and complete assembly options available
Gender = Female
Body Orientation = Straight
Termination Method = Solder
Mounting Type = PCB Mount
Body Plating = Gold over Nickel
Cable Type = RG178, RG316, RG58
Impedance = 50Ohms
Mating Type = Quick Connect
Operating Frequency = 0 - 4GHz
Contact Plating = Gold

Supplier's Site
RF Connectors / Coaxial Connectors - 131-3701-201 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
131-3701-201
RF Connectors / Coaxial Connectors 131-3701-201
RF Connectors / Coaxial Connectors PC JCK .155"LEGS GLD

RF Connectors / Coaxial Connectors PC JCK .155"LEGS GLD

Supplier's Site Datasheet
Rf/coaxial, Smb Jack, Straight, 50 Ohm, Solder; Connector Type Johnson - Cinch Connectivity - 96F9763 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Smb Jack, Straight, 50 Ohm, Solder; Connector Type Johnson - Cinch Connectivity
96F9763
Rf/coaxial, Smb Jack, Straight, 50 Ohm, Solder; Connector Type Johnson - Cinch Connectivity 96F9763
RF/COAXIAL, SMB JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG178, RG316; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF/COAXIAL, SMB JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMB Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG58, RG178, RG316; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
Connector; SMB; 50 Ohms; Straight; Gold; Brass; PTFE Fluorocarbon; Gold; PC - 70090280 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; SMB; 50 Ohms; Straight; Gold; Brass; PTFE Fluorocarbon; Gold; PC
70090280
Connector; SMB; 50 Ohms; Straight; Gold; Brass; PTFE Fluorocarbon; Gold; PC 70090280
Straight Jack Receptacle SMB Connector, 50 Ohms Impedance, PTFE Fluorocarbon Insulation Voltage Rating at Sea Level for Cable Type: RG-178 — 250 V RMS ; RG-316, 0.086" semi-rigid and uncabled types — 335 V RMS . Frequency Range: 0-4 GHz. Straight jack receptacle - PC mount.

Straight Jack Receptacle SMB Connector, 50 Ohms Impedance, PTFE Fluorocarbon Insulation
Voltage Rating at Sea Level for Cable Type: RG-178 — 250 V RMS ; RG-316, 0.086" semi-rigid and uncabled types — 335 V RMS . Frequency Range: 0-4 GHz.
Straight jack receptacle - PC mount.

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Heilind Electronics, Inc. Richardson RFPD RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Coaxial Connectors Board Mount Connectors Coaxial Connectors Board Mount Connectors Board Mount Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors
Product Number 197287-131-3701-201 J718-ND 131-3701-201 131-3701-201 8861112 131-3701-201 96F9763 70090280
Product Name Coaxial Connectors (RF) - 131-3701-201 Coaxial Connector (RF) Assemblies Connectors Unreviewed RF Coaxial Board Mount Connector RF Connectors / Coaxial Connectors Rf/coaxial, Smb Jack, Straight, 50 Ohm, Solder; Connector Type Johnson - Cinch Connectivity Connector; SMB; 50 Ohms; Straight; Gold; Brass; PTFE Fluorocarbon; Gold; PC
Termination Solder Solder Solder 4-Pin Thru Hole
Mounting Through Hole Through Hole PCB Mount Panel
Voltage Rating 335 volts 335 volts 335 volts
Frequency 4.000 GHz 0.000 to 4.000 GHz ? to 4.000 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Phono Jack-Hex Panel Mount Black - 576 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Connector Type Audio / Video
Gender Female / Jack
Mounting Panel
View Details
2 suppliers
Chameleon - 026-6A03-FC0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
MINI DIN JACK 9 POSITIONS - 80203-508D9AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
 - 1122094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Gender Male / Plug
Geometry Straight
View Details