- Trained on our vast library of engineering resources.

TE Connectivity In-Series Adapters 1054868-1

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
In-Series Adapters - 1054868-1 - TE Connectivity
Berwyn, PA, United States
In-Series Adapters
1054868-1
In-Series Adapters 1054868-1
Body Features Body Angle : Straight Body Insulation : Without Body Material : Stainless Steel Body Plating Material : Gold Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold over Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Length : 22.2 MM  [.874 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Panel Attachment Style : Rear Mount Panel Mount Feature Type : Bulkhead RF Contact Captivation Method : Epoxy Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable Isolated Ground : No RF Connector Type : OSM Sealable : No

Body Features


  • Body Angle : Straight
  • Body Insulation : Without
  • Body Material : Stainless Steel
  • Body Plating Material : Gold

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold over Copper
  • RF Connector Contact Configuration : Captivated Contacts

Dimensions


  • Length : 22.2 MM  [.874 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Bulkhead
  • Panel Attachment Style : Rear Mount
  • Panel Mount Feature Type : Bulkhead
  • RF Contact Captivation Method : Epoxy

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Dielectric Material : TFE Fluorocarbon

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • Isolated Ground : No
  • RF Connector Type : OSM
  • Sealable : No
Supplier's Site
Coaxial Connector (RF) Adapters - A30048-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
A30048-ND
Coaxial Connector (RF) Adapters A30048-ND
Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMA Jack, Female Socket To SMA Jack, Female Socket 50Ohm

Supplier's Site Datasheet
 - 7131025 - RS Components, Ltd.
Corby, Northants, United Kingdom
SMA Adaptor Jack to Jack - RF & Coaxial Connectors - RF & Coaxial Adapters

SMA Adaptor Jack to Jack - RF & Coaxial Connectors - RF & Coaxial Adapters

Supplier's Site
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) - 1054868-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX)
1054868-1
Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) 1054868-1
2084 0000 00

2084 0000 00

Supplier's Site
Rf/coaxial Adapter, Sma Jack-Sma Jack; Convert From Coax Type Amp - Te Connectivity - 92B1873 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial Adapter, Sma Jack-Sma Jack; Convert From Coax Type Amp - Te Connectivity
92B1873
Rf/coaxial Adapter, Sma Jack-Sma Jack; Convert From Coax Type Amp - Te Connectivity 92B1873
RF/COAXIAL ADAPTER, SMA JACK-SMA JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:SMA Coaxial RoHS Compliant: Yes

RF/COAXIAL ADAPTER, SMA JACK-SMA JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:SMA Coaxial RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors Coaxial Connectors
Product Number 1054868-1 A30048-ND 7131025 1054868-1 92B1873
Product Name In-Series Adapters Coaxial Connector (RF) Adapters Connectors RF - Sub-Mini (SMA,SMB,SMC,SMZ,OSP,MCX) Rf/coaxial Adapter, Sma Jack-Sma Jack; Convert From Coax Type Amp - Te Connectivity
Connector Type Wire to Wire Connector SMA SMA SMA
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051855-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Cable Mount (Free-Hanging)
View Details
RF Connectors - 1060772-2 - TE Connectivity
Specs
Gender Male / Plug
Frequency 6.000 GHz
View Details
3 suppliers
Microminiature & Nanominiature D Connectors - 1-1589477-2 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Current Rating 1.0 amps
View Details
Ribbon Cable Connectors - 102321-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers