Cinch Connectivityâs range of coaxial connectors available as straight or right angle jacks for use with a variety of coaxial cable types.
Suitable for military and commercial applications. Assembly tooling is available to aid cable termination
Gender = Male
Retention = Smooth Bore
Body Orientation = Straight
Termination Method = Solder
Mounting Type = Flange Mount
Impedance = 50Ohms
Mating Type = Quick Connect
Operating Frequency = 0 - 18GHz
Contact Plating = Gold over Nickel over Copper
Contact Material = Beryllium Copper
SMP Connector Receptacle, Male Pin 50Ohm Panel Mount Compression
RF Connectors / Coaxial Connectors Rugged .012 pin 2 hole flange;Male SB
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
FLANGE MOUNT SMOOTH BORE MALE SHROUD; Connector Type:SMP Coaxial; Connector Body Style:Straight Flanged Plug; Coaxial Termination:-; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Frequency Max:18GHz RoHS Compliant: Yes
RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Richardson RFPD | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors | Coaxial Connectors |
Product Number | 8859541 | J10017-ND | 127-2701-612 | 127-2701-612 | 78M7349 |
Product Name | Coaxial Connector (RF) Assemblies | RF Connectors / Coaxial Connectors | RF Coaxial Panel Mount Connector | Flange Mount Smooth Bore Male Shroud; Connector Type Johnson - Cinch Connectivity | |
Connector Type | SMP | SMP | SMP |