50 ⦠BNC RF coaxial crimp plug connectors with bayonet coupling and a crimp/crimp professional coaxial termination. These 50 ⦠BNC straight RF coaxial cable plugs have a PTFE insulator, nickel plated body, gold plated centre contact. The BNC connectors are suitable for use with various RF coaxial cable types.
Gender = Male
Mounting Type = Cable Mount
Impedance = 75Ohms
Termination Method = Crimp
Body Orientation = Straight
Cable Type = RG59 B/U
Operating Frequency = 0 - 4GHz
Minimum Operating Temperature = -65°C
Body Plating = Nickel
Maximum Operating Temperature = +165°C
RS Components, Ltd. | |
---|---|
Product Category | RF and Microwave Connectors |
Product Number | 1121861 |
Connector Type | BNC |