- Trained on our vast library of engineering resources.

TE Connectivity RF Connectors 1-1337442-0

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1-1337442-0 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1-1337442-0
RF Connectors 1-1337442-0
Body Features Body Insulation : With Body Material : Brass Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Grade : Professional Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : Raychem 5021D1331, RG 141A, Raychem EPD 71169Q, URM 76, Raychem 5021D1831, Raychem 5021M1631, RG 58C, URM 43 Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Insulation : With
  • Body Material : Brass
  • Body Plating Material : Silver
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Hex
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Silver

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Dielectric Material : PTFE
  • Grade : Professional

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Compatible With RF Cable Type : Raychem 5021D1331, RG 141A, Raychem EPD 71169Q, URM 76, Raychem 5021D1831, Raychem 5021M1631, RG 58C, URM 43
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal Type : Gasket
  • Connector System : Cable-to-Cable
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Supplier's Site
 - 3940923 - RS Components, Ltd.
Corby, Northants, United Kingdom
50 Ohm BNC Professional Grade crimp jacks with bayonet locking and crimp terminations to provide insulation grip and eliminate the need for soldering. These 50 Ohm BNC crimp plugs have various cable crimp termination styles, dielectric materials, body plating options and are suitable for use with various coaxial cable types. Please refer to table for details Gender = Female Mounting Type = Cable Mount Impedance = 50Ohms Termination Method = Crimp Body Orientation = Straight Cable Type = RG141 A/U, RG58 C/U Operating Frequency = 0 - 4GHz Minimum Operating Temperature = -65 °C Body Plating = Silver Maximum Operating Temperature = +165 °C

50 Ohm BNC Professional Grade crimp jacks with bayonet locking and crimp terminations to provide insulation grip and eliminate the need for soldering. These 50 Ohm BNC crimp plugs have various cable crimp termination styles, dielectric materials, body plating options and are suitable for use with various coaxial cable types. Please refer to table for details
Gender = Female
Mounting Type = Cable Mount
Impedance = 50Ohms
Termination Method = Crimp
Body Orientation = Straight
Cable Type = RG141 A/U, RG58 C/U
Operating Frequency = 0 - 4GHz
Minimum Operating Temperature = -65 °C
Body Plating = Silver
Maximum Operating Temperature = +165 °C

Supplier's Site
Coaxial Connector (RF) Assemblies - A122506-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A122506-ND
Coaxial Connector (RF) Assemblies A122506-ND
BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

BNC Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 1-1337442-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1337442-0
RF Connectors / Coaxial Connectors 1-1337442-0
RF Connectors / Coaxial Connectors Str Jk Hex 50 Ohm

RF Connectors / Coaxial Connectors Str Jk Hex 50 Ohm

Supplier's Site Datasheet
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Crimp; Connector Type Greenpar - Te Connectivity - 01M9751 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Crimp; Connector Type Greenpar - Te Connectivity
01M9751
Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Crimp; Connector Type Greenpar - Te Connectivity 01M9751
RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58C, RG141A, URM-43; Contact Material:Brass RoHS Compliant: Yes

RF/COAXIAL, BNC JACK, STRAIGHT, 50 OHM, CRIMP; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58C, RG141A, URM-43; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 1-1337442-0 3940923 A122506-ND 1-1337442-0 01M9751
Product Name RF Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf/coaxial, Bnc Jack, Straight, 50 Ohm, Crimp; Connector Type Greenpar - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack
Frequency 4.000 GHz 0.000 to 4.000 GHz
Connector Type BNC BNC BNC
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1361169-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Board Mount
Frequency 6.000 GHz
View Details
3 suppliers
RF Connectors - 1274954-3 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 2.000 GHz
View Details
Microminiature & Nanominiature D Connectors - 1-1589736-4 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Mounting Fixing Screw
Current Rating 1.0 amps
View Details