From Telegartner, a range of 50 ⦠and 75 ⦠panel mount straight solder jacks. The BNC panel mount jacks have gold plated beryllium copper contacts ad a PTFE insulator. Featuring a simple bayonet coupling mechanism the connector can be used up to 4 GHz. Requiring only a quarter turn to connect and disconnect this connection method makes the BNC connector one of the most commonly used coaxial RF connectors around.
⢠Bayonet coupling. ⢠IP54 rated between mated plug and jack. ⢠Up to 4 GHz
⢠Signal. ⢠Data. ⢠Video transmission
Gender = Female
Mounting Type = Panel Mount
Impedance = 50Ohms
Termination Method = Solder
Body Orientation = Straight
Operating Frequency = 0 - 4GHz
Body Plating = Nickel
Minimum Operating Temperature = -65 °C
Maximum Operating Temperature = +165 °C
Contact Material = Beryllium Copper
RS Components, Ltd. | |
---|---|
Product Category | RF and Microwave Connectors |
Product Number | 1121732 |
Connector Type | BNC |