50 Ohm BNC RF coaxial crimp plug connectors with bayonet coupling, cable clamp termination and pressure sleeve. These 50 Ohm BNC straight RF coax cable plugs have a PTFE insulator, nickel plated body, gold plated centre contact and are for use with various RF coaxial cable types.
Gender = Male
Mounting Type = Cable Mount
Impedance = 50Ohms
Termination Method = Clamp
Body Orientation = Straight
Cable Type = RG58 C/U
Operating Frequency = 0 - 4GHz
Minimum Operating Temperature = -65 °C
Body Plating = Nickel
Maximum Operating Temperature = +165 °C
RS Components, Ltd. | |
---|---|
Product Category | RF and Microwave Connectors |
Product Number | 1121669 |
Connector Type | BNC |