- Trained on our vast library of engineering resources.

TE Connectivity Coax Connectors 1061015-1

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1061015-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1061015-1
Coax Connectors 1061015-1
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper, Nickel Dimensions Product Length : 9.7 MM  [.382 INCH ] Profile Height from PCB : 5.76 MM  [.227 INCH ] RF Connector Mated Outer Diameter (Approximate) : 3.78 MM  [.149 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without PCB Mount Retention : Without RF Connector Coupling Mechanism : Push-On Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : TFE Fluorocarbon Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Circular Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : MCX Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.94 MM  [.155 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper, Nickel

Dimensions


  • Product Length : 9.7 MM  [.382 INCH ]
  • Profile Height from PCB : 5.76 MM  [.227 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 3.78 MM  [.149 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • PCB Mount Retention : Without
  • RF Connector Coupling Mechanism : Push-On

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Dielectric Material : TFE Fluorocarbon

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Circular
  • Connector System : Cable-to-Board
  • RF Connector Style : Plug
  • RF Interface : MCX
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.94 MM  [.155 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Supplier's Site
Connectors, Interconnects - Coaxial Connectors (RF) - 1034311-1061015-1 - Win Source Electronics
Yishun, Singapore
Connectors, Interconnects - Coaxial Connectors (RF)
1034311-1061015-1
Connectors, Interconnects - Coaxial Connectors (RF) 1034311-1061015-1
Win Source Part Number: 1034311-1061015-1 Category: Connectors, Interconnects>Coaxia l Connectors (RF) Connector Type: Receptacle, Male Pin Fastening Type: Snap-On Package: Bulk Contact Termination: Solder Connector Style: MCX Voltage Rating: 335 V Frequency - Max: 4 GHz Housing Color: Silver Number of Ports: 1 Standard Package: 1 Impedance: 50Ohm Body Material: Brass Insertion Loss: 0.1dB Shield Termination: Solder Body Finish: Nickel Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 500 Mounting Type: Through Hole Temperature Range - Operating: -65°C ~ 165°C Alternative Parts (Cross-Reference): 133-3801-201; 1085221-1; FA1-NARP-PCB-8; FA1-NDRP-PCB-8; FA1-NCRP-PCB-8; FA1-NBRP-PCB-8; FA1-NFRP-PCB-8; 034-5022; 908-22101; 903-499J-51P2; R113426097; R114426000W; 5227161-71061015-1.; 5863-0000-10; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4010 Mfr: TE Connectivity AMP Connectors Other Names: 2266-1061015-1,10610 151,-5863-0000-10-SI ,A98541,-5863-0000-1 0-SI-ND,5863 0000 10,-1061015-1-SI Base Product Number: 1061

Win Source Part Number: 1034311-1061015-1
Category: Connectors, Interconnects>Coaxial Connectors (RF)
Connector Type: Receptacle, Male Pin
Fastening Type: Snap-On
Package: Bulk
Contact Termination: Solder
Connector Style: MCX
Voltage Rating: 335 V
Frequency - Max: 4 GHz
Housing Color: Silver
Number of Ports: 1
Standard Package: 1
Impedance: 50Ohm
Body Material: Brass
Insertion Loss: 0.1dB
Shield Termination: Solder
Body Finish: Nickel
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 500
Mounting Type: Through Hole
Temperature Range - Operating: -65°C ~ 165°C
Alternative Parts (Cross-Reference): 133-3801-201; 1085221-1; FA1-NARP-PCB-8; FA1-NDRP-PCB-8; FA1-NCRP-PCB-8; FA1-NBRP-PCB-8; FA1-NFRP-PCB-8; 034-5022; 908-22101; 903-499J-51P2; R113426097; R114426000W; 5227161-71061015-1.; 5863-0000-10;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-1061015-1,10610151,-5863-0000-10-SI,A98541,-5863-0000-10-SI-ND,5863 0000 10,-1061015-1-SI
Base Product Number: 1061

Supplier's Site Datasheet
 - 7130953 - RS Components, Ltd.
Corby, Northants, United Kingdom
A range of MCX series RF coaxial PCB jacks and plugs available with through hole or SMT mounting options. These MCX series microminiature RF coax connectors have a snap-on interface eliminating the need for a threaded connection and are 30% smaller than traditional snap-on SMB connectors and are designed for broadband peformance, DC-6 GHz. Typical applications for these MCX series RF coaxial PCB jack and plug connectors include GPS, automotive and wireless communications. TE Connectivity MCX connectors are mateable with standard MCX connectors and conform to the CECC interface specifications. These MCX RF coax connectors are available with a variety of body platings and dimensions. Please refer to additional data table for details. Gender = Male Body Orientation = Straight Termination Method = Solder Mounting Type = Through Hole Body Plating = Nickel Impedance = 50Ohms Minimum Operating Temperature = -55 °C Mating Type = Snap-On Operating Frequency = 0 - 4GHz Maximum Operating Temperature = +165 °C

A range of MCX series RF coaxial PCB jacks and plugs available with through hole or SMT mounting options. These MCX series microminiature RF coax connectors have a snap-on interface eliminating the need for a threaded connection and are 30% smaller than traditional snap-on SMB connectors and are designed for broadband peformance, DC-6 GHz. Typical applications for these MCX series RF coaxial PCB jack and plug connectors include GPS, automotive and wireless communications. TE Connectivity MCX connectors are mateable with standard MCX connectors and conform to the CECC interface specifications. These MCX RF coax connectors are available with a variety of body platings and dimensions. Please refer to additional data table for details.
Gender = Male
Body Orientation = Straight
Termination Method = Solder
Mounting Type = Through Hole
Body Plating = Nickel
Impedance = 50Ohms
Minimum Operating Temperature = -55 °C
Mating Type = Snap-On
Operating Frequency = 0 - 4GHz
Maximum Operating Temperature = +165 °C

Supplier's Site
 - 7130953P - RS Components, Ltd.
Corby, Northants, United Kingdom
A range of MCX series RF coaxial PCB jacks and plugs available with through hole or SMT mounting options. These MCX series microminiature RF coax connectors have a snap-on interface eliminating the need for a threaded connection and are 30% smaller than traditional snap-on SMB connectors and are designed for broadband peformance, DC-6 GHz. Typical applications for these MCX series RF coaxial PCB jack and plug connectors include GPS, automotive and wireless communications. TE Connectivity MCX connectors are mateable with standard MCX connectors and conform to the CECC interface specifications. These MCX RF coax connectors are available with a variety of body platings and dimensions. Please refer to additional data table for details. Gender = Male Body Orientation = Straight Termination Method = Solder Mounting Type = Through Hole Body Plating = Nickel Impedance = 50Ohms Minimum Operating Temperature = -55 °C Mating Type = Snap-On Operating Frequency = 0 - 4GHz Maximum Operating Temperature = +165 °C Delivery on production packaging - Bag. This product is non-returnable.

A range of MCX series RF coaxial PCB jacks and plugs available with through hole or SMT mounting options. These MCX series microminiature RF coax connectors have a snap-on interface eliminating the need for a threaded connection and are 30% smaller than traditional snap-on SMB connectors and are designed for broadband peformance, DC-6 GHz. Typical applications for these MCX series RF coaxial PCB jack and plug connectors include GPS, automotive and wireless communications. TE Connectivity MCX connectors are mateable with standard MCX connectors and conform to the CECC interface specifications. These MCX RF coax connectors are available with a variety of body platings and dimensions. Please refer to additional data table for details.
Gender = Male
Body Orientation = Straight
Termination Method = Solder
Mounting Type = Through Hole
Body Plating = Nickel
Impedance = 50Ohms
Minimum Operating Temperature = -55 °C
Mating Type = Snap-On
Operating Frequency = 0 - 4GHz
Maximum Operating Temperature = +165 °C
Delivery on production packaging - Bag. This product is non-returnable.

Supplier's Site
RF Coaxial Board Mount Connector - 5863-0000-10 - Richardson RFPD
Geneva, IL, United States
RF Coaxial Board Mount Connector
5863-0000-10
RF Coaxial Board Mount Connector 5863-0000-10
MCX (OSX) RF Connectors

MCX (OSX) RF Connectors

Supplier's Site
Connectors, Interconnects - 1061015-1 - LIXINC Electronics Co., Limited
Hong Kong, China
Connectors, Interconnects
1061015-1
Connectors, Interconnects 1061015-1
CONN MCX RCPT STR 50 OHM PCB

CONN MCX RCPT STR 50 OHM PCB

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - A98541-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A98541-ND
Coaxial Connector (RF) Assemblies A98541-ND
MCX Connector Receptacle, Male Pin 50Ohm Through Hole Solder

MCX Connector Receptacle, Male Pin 50Ohm Through Hole Solder

Supplier's Site Datasheet
1061015-1 Rohs Compliant Amp - Te Connectivity - 84AC3410 - Newark, An Avnet Company
Chicago, IL, United States
1061015-1 Rohs Compliant Amp - Te Connectivity
84AC3410
1061015-1 Rohs Compliant Amp - Te Connectivity 84AC3410
1061015-1 ROHS COMPLIANT: YES

1061015-1 ROHS COMPLIANT: YES

Supplier's Site
Rf Coaxial, Mcx, Straight Plug, Pcb; Connector Type Amp - Te Connectivity - 85R6065 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, Mcx, Straight Plug, Pcb; Connector Type Amp - Te Connectivity
85R6065
Rf Coaxial, Mcx, Straight Plug, Pcb; Connector Type Amp - Te Connectivity 85R6065
RF COAXIAL, MCX, STRAIGHT PLUG, PCB; Connector Type:MCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

RF COAXIAL, MCX, STRAIGHT PLUG, PCB; Connector Type:MCX Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Through Hole Vertical; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site Datasheet
5863 0000 10,osx Pcb Plug Amp - Te Connectivity - 41AJ2002 - Newark, An Avnet Company
Chicago, IL, United States
5863 0000 10,osx Pcb Plug Amp - Te Connectivity
41AJ2002
5863 0000 10,osx Pcb Plug Amp - Te Connectivity 41AJ2002
5863 0000 10,OSX PCB PLUG

5863 0000 10,OSX PCB PLUG

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics RS Components, Ltd. Richardson RFPD LIXINC Electronics Co., Limited DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Coaxial Connectors RF and Microwave Connectors Board Mount Connectors Coaxial Connectors Board Mount Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1061015-1 1034311-1061015-1 7130953 5863-0000-10 1061015-1 A98541-ND 84AC3410 85R6065
Product Name Coax Connectors Connectors, Interconnects - Coaxial Connectors (RF) RF Coaxial Board Mount Connector Connectors, Interconnects Coaxial Connector (RF) Assemblies 1061015-1 Rohs Compliant Amp - Te Connectivity Rf Coaxial, Mcx, Straight Plug, Pcb; Connector Type Amp - Te Connectivity
Connector Type Wire to Board Connector MCX MCX MCX
Gender Male / Plug Male / Plug Male / Plug Female / Jack Male / Plug
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole Through Hole Through Hole Through Hole
Coupling Push-On
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1057138-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Bulkhead
Frequency 11.000 GHz
View Details
3 suppliers
Microminiature & Nanominiature D Connectors - 1-1532174-3 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Current Rating 3.0 amps
View Details
Microminiature & Nanominiature D Connectors - 1-1589797-5 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Board Connector
Mounting Fixing Screw
Current Rating 1.0 amps
View Details
Standard Rectangular Connectors - 1-1554809-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Voltage Rating 32 volts
View Details