- Trained on our vast library of engineering resources.

TE Connectivity Coax Connectors 1-1478420-0

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1-1478420-0 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1-1478420-0
Coax Connectors 1-1478420-0
Body Features Body Material : Brass Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver RF Connector Contact Configuration : Captivated Contacts Dimensions RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 11 Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Gasket Material : Silicone Rubber Grade : Commercial Packaging Features Packaging Method : Loose Piece Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : Raychem 5012A1422, RG 213, Raychem 5012E1339, Raychem EPD 29108Q, RG 8A, Raychem 5012E1632, PSF 1/4M, Raychem EPD 71535Q, URM 67 Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : N Type Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder & Clamp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Silver
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Silver
  • RF Connector Contact Configuration : Captivated Contacts

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 19.05 MM  [.75 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 11

Other


  • Coupling Nut Base Material : Brass
  • Dielectric Material : PTFE
  • Gasket Material : Silicone Rubber
  • Grade : Commercial

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 50

Product Type Features


  • Compatible With RF Cable Type : Raychem 5012A1422, RG 213, Raychem 5012E1339, Raychem EPD 29108Q, RG 8A, Raychem 5012E1632, PSF 1/4M, Raychem EPD 71535Q, URM 67
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal Type : Gasket
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : N Type
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Solder & Clamp

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Supplier's Site
RF Connectors / Coaxial Connectors - 1-1478420-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1478420-0
RF Connectors / Coaxial Connectors 1-1478420-0
RF Connectors / Coaxial Connectors 50 Ohms Female N Series

RF Connectors / Coaxial Connectors 50 Ohms Female N Series

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - 1-1478420-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1-1478420-0-ND
Coaxial Connector (RF) Assemblies 1-1478420-0-ND
N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

N Type Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder

Supplier's Site Datasheet
 - 4232100 - RS Components, Ltd.
Corby, Northants, United Kingdom
Type N 50 Ohm RF coaxial plugs with a PTFE dielectric, silver plated brass body, silver plated centre contact and solder / clamp centre contact. These Type N 50 Ohm RF coaxial plugs are suitable for the following RF coaxial cables:. Stock number 423-2093 is suitable for use with RG58 C/U, RG141 A/U, URM43, URM 76 and BELDEN 9907 coaxial cables. Stock number 423-2100 is suitable for use with PSF 1/4 M, RG8 A/U, RG213/U and URM 67 coaxial cables. Stock number 423-2116 is suitable for use with RG9 B/U, RG214/U and URM91 coaxial cables Gender = Male Cable Type = RG213/U, RG8 A/U Mounting Type = Cable Mount Termination Method = Solder Body Orientation = Straight Impedance = 50Ohms Operating Frequency = 0 - 11GHz Body Plating = Silver Contact Plating = Silver Contact Material = Brass

Type N 50 Ohm RF coaxial plugs with a PTFE dielectric, silver plated brass body, silver plated centre contact and solder / clamp centre contact. These Type N 50 Ohm RF coaxial plugs are suitable for the following RF coaxial cables:. Stock number 423-2093 is suitable for use with RG58 C/U, RG141 A/U, URM43, URM 76 and BELDEN 9907 coaxial cables. Stock number 423-2100 is suitable for use with PSF 1/4 M, RG8 A/U, RG213/U and URM 67 coaxial cables. Stock number 423-2116 is suitable for use with RG9 B/U, RG214/U and URM91 coaxial cables
Gender = Male
Cable Type = RG213/U, RG8 A/U
Mounting Type = Cable Mount
Termination Method = Solder
Body Orientation = Straight
Impedance = 50Ohms
Operating Frequency = 0 - 11GHz
Body Plating = Silver
Contact Plating = Silver
Contact Material = Brass

Supplier's Site
 - 1355012 - RS Components, Ltd.
Corby, Northants, United Kingdom
Type N 50 Ohm RF coaxial plugs with a PTFE dielectric, silver plated brass body, silver plated centre contact and solder / clamp centre contact. These Type N 50 Ohm RF coaxial plugs are suitable for the following RF coaxial cables:. Stock number 423-2093 is suitable for use with RG58 C/U, RG141 A/U, URM43, URM 76 and BELDEN 9907 coaxial cables. Stock number 423-2100 is suitable for use with PSF 1/4 M, RG8 A/U, RG213/U and URM 67 coaxial cables. Stock number 423-2116 is suitable for use with RG9 B/U, RG214/U and URM91 coaxial cables Gender = Male Cable Type = RG213/U, RG8 A/U Mounting Type = Cable Mount Termination Method = Solder Body Orientation = Straight Impedance = 50Ohms Operating Frequency = 0 - 11GHz Body Plating = Silver Contact Plating = Silver Contact Material = Brass

Type N 50 Ohm RF coaxial plugs with a PTFE dielectric, silver plated brass body, silver plated centre contact and solder / clamp centre contact. These Type N 50 Ohm RF coaxial plugs are suitable for the following RF coaxial cables:. Stock number 423-2093 is suitable for use with RG58 C/U, RG141 A/U, URM43, URM 76 and BELDEN 9907 coaxial cables. Stock number 423-2100 is suitable for use with PSF 1/4 M, RG8 A/U, RG213/U and URM 67 coaxial cables. Stock number 423-2116 is suitable for use with RG9 B/U, RG214/U and URM91 coaxial cables
Gender = Male
Cable Type = RG213/U, RG8 A/U
Mounting Type = Cable Mount
Termination Method = Solder
Body Orientation = Straight
Impedance = 50Ohms
Operating Frequency = 0 - 11GHz
Body Plating = Silver
Contact Plating = Silver
Contact Material = Brass

Supplier's Site
Rf / Coaxial Connector, N Coaxial, Straight Plug, Solder, 50 Ohm, Rg8A, Rg213, Urm67, Brass Rohs Compliant Greenpar - Te Connectivity - 98K4809 - Newark, An Avnet Company
Chicago, IL, United States
Rf / Coaxial Connector, N Coaxial, Straight Plug, Solder, 50 Ohm, Rg8A, Rg213, Urm67, Brass Rohs Compliant Greenpar - Te Connectivity
98K4809
Rf / Coaxial Connector, N Coaxial, Straight Plug, Solder, 50 Ohm, Rg8A, Rg213, Urm67, Brass Rohs Compliant Greenpar - Te Connectivity 98K4809
RF / Coaxial Connector, N Coaxial, Straight Plug, Solder, 50 ohm, RG8A, RG213, URM67, Brass RoHS Compliant: Yes

RF / Coaxial Connector, N Coaxial, Straight Plug, Solder, 50 ohm, RG8A, RG213, URM67, Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 1-1478420-0 1-1478420-0 1-1478420-0-ND 4232100 98K4809
Product Name Coax Connectors RF Connectors / Coaxial Connectors Coaxial Connector (RF) Assemblies Rf / Coaxial Connector, N Coaxial, Straight Plug, Solder, 50 Ohm, Rg8A, Rg213, Urm67, Brass Rohs Compliant Greenpar - Te Connectivity
Connector Type Wire to Wire Connector Type N Type N
Gender Male / Plug Female / Jack Male / Plug
Termination Solder & Clamp
Coupling Threaded
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1051650-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
4 suppliers
RF Connectors - 1-225974-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 4.000 GHz
View Details
3 suppliers
Standard Rectangular Connectors - 1-1589472-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 500 volts
View Details