- Trained on our vast library of engineering resources.

TE Connectivity Coax Connectors 1052552-1

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1052552-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1052552-1
Coax Connectors 1052552-1
Body Features Body Material : Stainless Steel Body Material Finish : Passivated Body Plating Material : Gold Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 27.41 MM  [1.079 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Epoxy Operation/Applicatio n Operating Frequency (GHZ) : 18 Other Dielectric Material : PTFE Number of Panel Mounting Holes : 2 Packaging Features Packaging Method : Bag Product Type Features Connector Product Type : Connector Assembly Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : SMA Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Material Finish : Passivated
  • Body Plating Material : Gold
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper
  • RF Connector Contact Configuration : Captivated Contacts

Dimensions


  • Product Length : 27.41 MM  [1.079 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • Panel Attachment Style : Rear Mount
  • Panel Mount Feature Type : Flange
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Epoxy

Operation/Application


  • Operating Frequency (GHZ) : 18

Other


  • Dielectric Material : PTFE
  • Number of Panel Mounting Holes : 2

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : SMA
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Supplier's Site
Coaxial Connector (RF) Assemblies - A99398-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A99398-ND
Coaxial Connector (RF) Assemblies A99398-ND
SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder

SMA Connector Receptacle, Female Socket 50Ohm Panel Mount Solder

Supplier's Site Datasheet
Connectors, Interconnects - 1052552-1 - LIXINC Electronics Co., Limited
Hong Kong, China
Connectors, Interconnects
1052552-1
Connectors, Interconnects 1052552-1
CONN SMA RCPT STR 50 OHM SOLDER

CONN SMA RCPT STR 50 OHM SOLDER

Supplier's Site Datasheet
Connectors, Interconnects - Coaxial Connectors (RF) - 1035640-1052552-1 - Win Source Electronics
Yishun, Singapore
Connectors, Interconnects - Coaxial Connectors (RF)
1035640-1052552-1
Connectors, Interconnects - Coaxial Connectors (RF) 1035640-1052552-1
Win Source Part Number: 1035640-1052552-1 Category: Connectors, Interconnects>Coaxia l Connectors (RF) Features: Extended Insulation Connector Type: Receptacle, Female Socket Fastening Type: Threaded Package: Bulk Contact Termination: Solder Connector Style: SMA Voltage Rating: 335 V Frequency - Max: 18 GHz Housing Color: Silver Number of Ports: 1 Standard Package: 50 Impedance: 50Ohm Mounting Feature: Flange Body Material: Stainless Steel Shield Termination: Solder Center Contact Material: Beryllium Copper Center Contact Plating: Gold Dielectric Material: Polytetrafluoroethyl ene (PTFE) Mating Cycles: 500 Mounting Type: Panel Mount Temperature Range - Operating: -65°C ~ 125°C Alternative Parts (Cross-Reference): 132105; 901-9887-RFX; 901-9889-RFX; 1-1478966-0; 1-1478963-0; 1-1478967-0; SMP-MSLD-PCR; 1052528-1; 1052902-1; 2052-1618-02; 1053072-1; 1052543-11052552-1.; 2052 1352 02; 2052-1352-02; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8536.69.4010 Mfr: TE Connectivity AMP Connectors Other Names: 10525521,2052 1352 02,1052552-1-ND,A993 98 Base Product Number: 1052 Product Status: Obsolete

Win Source Part Number: 1035640-1052552-1
Category: Connectors, Interconnects>Coaxial Connectors (RF)
Features: Extended Insulation
Connector Type: Receptacle, Female Socket
Fastening Type: Threaded
Package: Bulk
Contact Termination: Solder
Connector Style: SMA
Voltage Rating: 335 V
Frequency - Max: 18 GHz
Housing Color: Silver
Number of Ports: 1
Standard Package: 50
Impedance: 50Ohm
Mounting Feature: Flange
Body Material: Stainless Steel
Shield Termination: Solder
Center Contact Material: Beryllium Copper
Center Contact Plating: Gold
Dielectric Material: Polytetrafluoroethylene (PTFE)
Mating Cycles: 500
Mounting Type: Panel Mount
Temperature Range - Operating: -65°C ~ 125°C
Alternative Parts (Cross-Reference): 132105; 901-9887-RFX; 901-9889-RFX; 1-1478966-0; 1-1478963-0; 1-1478967-0; SMP-MSLD-PCR; 1052528-1; 1052902-1; 2052-1618-02; 1053072-1; 1052543-11052552-1.; 2052 1352 02; 2052-1352-02;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8536.69.4010
Mfr: TE Connectivity AMP Connectors
Other Names: 10525521,2052 1352 02,1052552-1-ND,A99398
Base Product Number: 1052
Product Status: Obsolete

Supplier's Site Datasheet
 - 7182581 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rear panel mount SMA connectors with a passivated stainless body, gold plated contact and solder cable termination. Panel mount SMA connector stock number 718-2581 has a straight body, 2 hole flange, epoxy contact captivation, PTFE dielectric and an RF leakage of -(60-fGHz) dB. Panel mount SMA connector stock number 718-2572 has a right angle body, 4 hole flange, mechanical contact captivation, TFE dielectric and an RF leakage of -(90-fGHz) dB Gender = Female Mounting Type = Cable Mount Body Orientation = Straight Termination Method = Solder Polarity = Normal Impedance = 50Ohms Operating Frequency = 0 - 18GHz Body Plating = Passivated Stainless Steel Size = Subminiature Contact Material = Beryllium Copper

Rear panel mount SMA connectors with a passivated stainless body, gold plated contact and solder cable termination. Panel mount SMA connector stock number 718-2581 has a straight body, 2 hole flange, epoxy contact captivation, PTFE dielectric and an RF leakage of -(60-fGHz) dB. Panel mount SMA connector stock number 718-2572 has a right angle body, 4 hole flange, mechanical contact captivation, TFE dielectric and an RF leakage of -(90-fGHz) dB
Gender = Female
Mounting Type = Cable Mount
Body Orientation = Straight
Termination Method = Solder
Polarity = Normal
Impedance = 50Ohms
Operating Frequency = 0 - 18GHz
Body Plating = Passivated Stainless Steel
Size = Subminiature
Contact Material = Beryllium Copper

Supplier's Site
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity - 73M8546 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity
73M8546
Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity 73M8546
RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

RF/COAXIAL, SMA JACK, STRAIGHT, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey LIXINC Electronics Co., Limited Win Source Electronics RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors Coaxial Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 1052552-1 A99398-ND 1052552-1 1035640-1052552-1 7182581 73M8546
Product Name Coax Connectors Coaxial Connector (RF) Assemblies Connectors, Interconnects Connectors, Interconnects - Coaxial Connectors (RF) Rf/coaxial, Sma Jack, Straight, 50 Ohm, Solder; Connector Type Amp - Te Connectivity
Gender Female / Jack Female / Jack Female / Jack Female / Jack
Termination Solder Solder Solder
Mounting Panel Mount Panel Mount Panel Mount Panel Mount Cable Mount
Coupling Threaded
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052990-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers