- Trained on our vast library of engineering resources.

TE Connectivity RF Connectors 1-1337584-0

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1-1337584-0 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1-1337584-0
RF Connectors 1-1337584-0
Body Features Body Material : Brass Body Plating Material : Gold Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex Ferrule Material : Brass Ferrule Plating Material : Gold RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Dimensions RF Connector Mated Outer Diameter (Approximate) : 3.7 MM  [.145 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 6 Other Dielectric Material : PTFE Grade : Professional Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : URM 110, RG 178B, RG 196A Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Board RF Connector Style : Plug RF Interface : MCX Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Gold
  • Cable Connector Orientation : Right Angle

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Hex
  • Ferrule Material : Brass
  • Ferrule Plating Material : Gold
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 3.7 MM  [.145 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Snap-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 6

Other


  • Dielectric Material : PTFE
  • Grade : Professional

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 50

Product Type Features


  • Compatible With RF Cable Type : URM 110, RG 178B, RG 196A
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Board
  • RF Connector Style : Plug
  • RF Interface : MCX
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Supplier's Site
 - 5120890 - RS Components, Ltd.
Corby, Northants, United Kingdom
50 Ohm Professional Grade MCX RF coax right angle/elbow cable plugs with PTFE dielectric, hex cable crimp cable connection and gold plated brass body. These 50 Ohm Professional Grade MCX RF coax right angle/elbow cable plugs are for use with the following coaxial cable types:. Stock number 512-0890 is for use with RF coaxial cable types RG-178 B/U, RG-196 A/U, URM 110. Stock number 512-0907 is for use with RF coaxial cable types RG-174 A/U, RG-188 A/U, RG-316/U Gender = Male Body Orientation = Right Angle Termination Method = Crimp, Solder Mounting Type = Cable Mount Body Plating = Gold Cable Type = RG178 B/U, RG196 A/U Impedance = 50Ohms Minimum Operating Temperature = -65 °C Operating Frequency = 0 - 6GHz Maximum Operating Temperature = +165 °C

50 Ohm Professional Grade MCX RF coax right angle/elbow cable plugs with PTFE dielectric, hex cable crimp cable connection and gold plated brass body. These 50 Ohm Professional Grade MCX RF coax right angle/elbow cable plugs are for use with the following coaxial cable types:. Stock number 512-0890 is for use with RF coaxial cable types RG-178 B/U, RG-196 A/U, URM 110. Stock number 512-0907 is for use with RF coaxial cable types RG-174 A/U, RG-188 A/U, RG-316/U
Gender = Male
Body Orientation = Right Angle
Termination Method = Crimp, Solder
Mounting Type = Cable Mount
Body Plating = Gold
Cable Type = RG178 B/U, RG196 A/U
Impedance = 50Ohms
Minimum Operating Temperature = -65 °C
Operating Frequency = 0 - 6GHz
Maximum Operating Temperature = +165 °C

Supplier's Site
Coaxial Connector (RF) Assemblies - A130899-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A130899-ND
Coaxial Connector (RF) Assemblies A130899-ND
MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

MCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 1-1337584-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1337584-0
RF Connectors / Coaxial Connectors 1-1337584-0
RF Connectors / Coaxial Connectors R/A PLG HEX 50 OHM

RF Connectors / Coaxial Connectors R/A PLG HEX 50 OHM

Supplier's Site Datasheet
RF Coaxial Cable Mount Connector - 1-1337584-0 - Richardson RFPD
Geneva, IL, United States
RF Coaxial Cable Mount Connector
1-1337584-0
RF Coaxial Cable Mount Connector 1-1337584-0
MCX (OSX) RF Connectors

MCX (OSX) RF Connectors

Supplier's Site Datasheet
Rf / Coaxial Connector, Mcx Coaxial, Right Angle Plug, Crimp, 50 Ohm, Rg178B, Rg196A, Urm110, Brass Rohs Compliant Greenpar - Te Connectivity - 01M9779 - Newark, An Avnet Company
Chicago, IL, United States
Rf / Coaxial Connector, Mcx Coaxial, Right Angle Plug, Crimp, 50 Ohm, Rg178B, Rg196A, Urm110, Brass Rohs Compliant Greenpar - Te Connectivity
01M9779
Rf / Coaxial Connector, Mcx Coaxial, Right Angle Plug, Crimp, 50 Ohm, Rg178B, Rg196A, Urm110, Brass Rohs Compliant Greenpar - Te Connectivity 01M9779
RF / Coaxial Connector, MCX Coaxial, Right Angle Plug, Crimp, 50 ohm, RG178B, RG196A, URM110, Brass RoHS Compliant: Yes

RF / Coaxial Connector, MCX Coaxial, Right Angle Plug, Crimp, 50 ohm, RG178B, RG196A, URM110, Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Richardson RFPD Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors Coaxial Connectors
Product Number 1-1337584-0 5120890 A130899-ND 1-1337584-0 1-1337584-0 01M9779
Product Name RF Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors RF Coaxial Cable Mount Connector Rf / Coaxial Connector, Mcx Coaxial, Right Angle Plug, Crimp, 50 Ohm, Rg178B, Rg196A, Urm110, Brass Rohs Compliant Greenpar - Te Connectivity
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Frequency 6.000 GHz 0.000 to 6.000 GHz ? to 6.000 GHz
Connector Type MCX MCX MCX
Geometry Right Angle Right Angle Right Angle Right Angle Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Standard Edge Connectors - 1-1241121-4 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
RF Connectors - 1045496-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 38.000 GHz
View Details
2 suppliers
Ribbon Cable Connectors - 103310-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
5 suppliers