From Telegärtner, this selection of RF adaptors is suitable for inter-series connection of RF coaxial connectors. Robust and compact, these RF coaxial adaptors are well suited to audio visual and laboratory applications.
Adapter Type A = Type N
Adapter Type B = SMA
Gender A = Plug
Gender B = Plug
Body Orientation = Straight
Length = 32.2mm
RS Components, Ltd. | |
---|---|
Product Category | RF and Microwave Connectors |
Product Number | 1246803 |
Connector Type | SMA; Type N |