- Trained on our vast library of engineering resources.

TE Connectivity Coax Connectors 1-1478052-0

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1-1478052-0 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1-1478052-0
Coax Connectors 1-1478052-0
Body Features Body Material : Brass Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Front Mount Panel Mount Feature Type : Flange RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Gasket Material : Silicone Rubber Grade : Professional Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector Seal & Plug Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder Terminal Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Silver
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Silver

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • Panel Attachment Style : Front Mount
  • Panel Mount Feature Type : Flange
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Solder

Operation/Application


  • Operating Frequency (GHZ) : 2

Other


  • Coupling Nut Base Material : Brass
  • Dielectric Material : PTFE
  • Gasket Material : Silicone Rubber
  • Grade : Professional

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal & Plug Type : Gasket
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : BNC
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Solder Terminal

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Supplier's Site
Coaxial Connector (RF) Assemblies - 1-1478052-0-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
1-1478052-0-ND
Coaxial Connector (RF) Assemblies 1-1478052-0-ND
BNC Connector Plug, Male Pin 75Ohm Panel Mount Solder Cup

BNC Connector Plug, Male Pin 75Ohm Panel Mount Solder Cup

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 1-1478052-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1478052-0
RF Connectors / Coaxial Connectors 1-1478052-0
RF Connectors / Coaxial Connectors Pnl Plg 75Ohm Silver

RF Connectors / Coaxial Connectors Pnl Plg 75Ohm Silver

Supplier's Site Datasheet
 - 3940771 - RS Components, Ltd.
Corby, Northants, United Kingdom
AgPt BNC panel mount solder plug,75ohm - RF & Coaxial Connectors - BNC Connectors

AgPt BNC panel mount solder plug,75ohm - RF & Coaxial Connectors - BNC Connectors

Supplier's Site
Bnc Pnl Plg 75Ohm Silver Pltd Greenpar - Te Connectivity - 96X6305 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Pnl Plg 75Ohm Silver Pltd Greenpar - Te Connectivity
96X6305
Bnc Pnl Plg 75Ohm Silver Pltd Greenpar - Te Connectivity 96X6305
BNC Pnl Plg 75Ohm Silver Pltd

BNC Pnl Plg 75Ohm Silver Pltd

Supplier's Site Datasheet
Bnc Pnl Plg 75Ohm Silver Pltd Amp - Te Connectivity - 46AJ0219 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Pnl Plg 75Ohm Silver Pltd Amp - Te Connectivity
46AJ0219
Bnc Pnl Plg 75Ohm Silver Pltd Amp - Te Connectivity 46AJ0219
BNC Pnl Plg 75Ohm Silver Pltd

BNC Pnl Plg 75Ohm Silver Pltd

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1-1478052-0 1-1478052-0-ND 1-1478052-0 3940771 96X6305
Product Name Coax Connectors Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Bnc Pnl Plg 75Ohm Silver Pltd Greenpar - Te Connectivity
Connector Type Wire to Wire Connector BNC BNC
Gender Male / Plug Male / Plug
Termination Solder Terminal
Mounting Panel Mount Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1-1478035-0 - TE Connectivity
Specs
Gender Female / Jack
Mounting Board Mount
Frequency 4.000 GHz
View Details
6 suppliers
RF Connectors - 1051643-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 26.000 GHz
View Details
3 suppliers
In-Series Adapters - 1053492-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
2 suppliers
Microminiature & Nanominiature D Connectors - 1-1589473-6 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Current Rating 1.0 amps
View Details