- Trained on our vast library of engineering resources.

TE Connectivity RF Connectors 1052066-1

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1052066-1 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1052066-1
RF Connectors 1052066-1
Body Features Body Material : Stainless Steel Body Plating Material : Gold Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Ferrule Material : Copper Alloy Ferrule Plating Material : Gold over Copper RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Copper RF Connector Contact Configuration : Captivated Contacts Dimensions Product Length : 16.9 MM  [.665 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 12.4 Other Additional Features : Shrink Tubing Coupling Nut Base Material : Stainless Steel Coupling Nut Plating Material : Gold over Nickel Dielectric Material : TFE Fluorocarbon Gasket Material : Silicone Rubber Packaging Features Packaging Method : Bag Product Type Features Compatible With RF Cable Type : RG 188 Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMA Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Body Features


  • Body Material : Stainless Steel
  • Body Plating Material : Gold
  • Cable Connector Orientation : Right Angle

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Ferrule Material : Copper Alloy
  • Ferrule Plating Material : Gold over Copper
  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold
  • RF Connector Center Contact Underplating Material : Copper
  • RF Connector Contact Configuration : Captivated Contacts

Dimensions


  • Product Length : 16.9 MM  [.665 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Detent : Without
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 12.4

Other


  • Additional Features : Shrink Tubing
  • Coupling Nut Base Material : Stainless Steel
  • Coupling Nut Plating Material : Gold over Nickel
  • Dielectric Material : TFE Fluorocarbon
  • Gasket Material : Silicone Rubber

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Compatible With RF Cable Type : RG 188
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Product Type : Connector Assembly
  • Connector Seal Type : Gasket
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : SMA
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Supplier's Site
Coaxial Connector (RF) Assemblies - A101933-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A101933-ND
Coaxial Connector (RF) Assemblies A101933-ND
SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder

Supplier's Site Datasheet
 - 8218830 - RS Components, Ltd.
Corby, Northants, United Kingdom
A range of 50 Ohm RF coaxial SMA cable mount plug connectors with a gold plated stainless steel body and solder termination. These 50 Ohm RF coaxial SMA connectors are available as straight or right angle mounting and are for use with a variety of RF coaxial cable types. Gender = Male Mounting Type = Cable Mount Body Orientation = Right Angle Cable Type = RG188/U Termination Method = Crimp Polarity = Normal Impedance = 50Ohms Operating Frequency = 0 - 12.4GHz Body Plating = Gold Series = AMP

A range of 50 Ohm RF coaxial SMA cable mount plug connectors with a gold plated stainless steel body and solder termination. These 50 Ohm RF coaxial SMA connectors are available as straight or right angle mounting and are for use with a variety of RF coaxial cable types.
Gender = Male
Mounting Type = Cable Mount
Body Orientation = Right Angle
Cable Type = RG188/U
Termination Method = Crimp
Polarity = Normal
Impedance = 50Ohms
Operating Frequency = 0 - 12.4GHz
Body Plating = Gold
Series = AMP

Supplier's Site
Rf/coaxial, Sma Plug, R/a, 50 Ohm, Solder; Connector Type Amp - Te Connectivity - 48F5717 - Newark, An Avnet Company
Chicago, IL, United States
Rf/coaxial, Sma Plug, R/a, 50 Ohm, Solder; Connector Type Amp - Te Connectivity
48F5717
Rf/coaxial, Sma Plug, R/a, 50 Ohm, Solder; Connector Type Amp - Te Connectivity 48F5717
RF/COAXIAL, SMA PLUG, R/A, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG188; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

RF/COAXIAL, SMA PLUG, R/A, 50 OHM, SOLDER; Connector Type:SMA Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG188; Contact Material:Beryllium Copper; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 1052066-1 A101933-ND 8218830 48F5717
Product Name RF Connectors Coaxial Connector (RF) Assemblies Rf/coaxial, Sma Plug, R/a, 50 Ohm, Solder; Connector Type Amp - Te Connectivity
Gender Male / Plug Male / Plug Male / Plug
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line), Right Angle Cable Mount
Frequency 12.400 GHz 0.000 to 12.400 GHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1223829-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 28.000 GHz
View Details
2 suppliers
Ribbon Cable Connectors - 102142-8 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
2 suppliers
RF Connectors - 1053159-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
RF Connectors - 1052551-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
5 suppliers