- Trained on our vast library of engineering resources.

TE Connectivity Coax Connectors 1-1337438-0

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 1-1337438-0 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
1-1337438-0
Coax Connectors 1-1337438-0
Body Features Body Material : Brass Body Plating Material : Silver Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Coupling Nut Base Material : Brass Dielectric Material : PTFE Gasket Material : Silicone Rubber Grade : Professional Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : RG 59B, RG 140, Raychem 9524A1311, RG 210, Raychem 9524A1811, RG 62A, URM 90 Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Solder & Clamp Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Silver
  • Cable Connector Orientation : Right Angle

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Hex
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Silver

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Detent : Without
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 2

Other


  • Coupling Nut Base Material : Brass
  • Dielectric Material : PTFE
  • Gasket Material : Silicone Rubber
  • Grade : Professional

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Compatible With RF Cable Type : RG 59B, RG 140, Raychem 9524A1311, RG 210, Raychem 9524A1811, RG 62A, URM 90
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal Type : Gasket
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : BNC
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Solder & Clamp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Supplier's Site
 - 3941005 - RS Components, Ltd.
Corby, Northants, United Kingdom
75 Ohm BNC Professional Grade crimp plugs with bayonet locking and crimp terminations to provide insulation grip and eliminate the need for soldering. These 75 Ohm BNC crimp plugs have various cable crimp termination styles, dielectric materials, body plating options and are suitable for use with various coaxial cable types. Please refer to table for details Gender = Male Mounting Type = Cable Mount Impedance = 75Ohms Termination Method = Crimp, Solder Body Orientation = Right Angle Cable Type = RG140/U, RG210/U, RG59 B/U, RG62 A/U Operating Frequency = 0 - 2GHz Minimum Operating Temperature = -65 °C Body Plating = Silver Maximum Operating Temperature = +165 °C

75 Ohm BNC Professional Grade crimp plugs with bayonet locking and crimp terminations to provide insulation grip and eliminate the need for soldering. These 75 Ohm BNC crimp plugs have various cable crimp termination styles, dielectric materials, body plating options and are suitable for use with various coaxial cable types. Please refer to table for details
Gender = Male
Mounting Type = Cable Mount
Impedance = 75Ohms
Termination Method = Crimp, Solder
Body Orientation = Right Angle
Cable Type = RG140/U, RG210/U, RG59 B/U, RG62 A/U
Operating Frequency = 0 - 2GHz
Minimum Operating Temperature = -65 °C
Body Plating = Silver
Maximum Operating Temperature = +165 °C

Supplier's Site
RF Connectors / Coaxial Connectors - 1-1337438-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1337438-0
RF Connectors / Coaxial Connectors 1-1337438-0
RF Connectors / Coaxial Connectors BNC RA PLG HEX 75OHM SLVR PLTD RG59B/

RF Connectors / Coaxial Connectors BNC RA PLG HEX 75OHM SLVR PLTD RG59B/

Supplier's Site Datasheet
Bnc R/a Plg Hex 75Ohm Silver Pltd Rg59B/ Greenpar - Te Connectivity - 96X5873 - Newark, An Avnet Company
Chicago, IL, United States
Bnc R/a Plg Hex 75Ohm Silver Pltd Rg59B/ Greenpar - Te Connectivity
96X5873
Bnc R/a Plg Hex 75Ohm Silver Pltd Rg59B/ Greenpar - Te Connectivity 96X5873
BNC R/A Plg Hex 75Ohm Silver Pltd RG59B/

BNC R/A Plg Hex 75Ohm Silver Pltd RG59B/

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number 1-1337438-0 3941005 1-1337438-0 96X5873
Product Name Coax Connectors RF Connectors / Coaxial Connectors Bnc R/a Plg Hex 75Ohm Silver Pltd Rg59B/ Greenpar - Te Connectivity
Connector Type Wire to Wire Connector BNC
Gender Male / Plug Male / Plug
Termination Solder & Clamp
Coupling Bayonet
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1056456-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 12.400 GHz
View Details
5 suppliers
RF Connectors - 1051690-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
3 suppliers