RS Components, Ltd. Datasheets for Splice Kits
Splice kits are used to establish a connection between two cables.
Splice Kits: Learn more
| Product Name | Notes |
|---|---|
| 1 bullet to 2 Receptacles - Terminals & Splices - Crimp Bullet Connectors | |
| A range of high current ELCON drawer pin and socket contacts for use in ELCON drawer connector housings. These ELCON drawer contacts are available in a variety of sizes with... | |
| A range of RS Pro fully insulated female double crimp bullet terminals with a copper sleeve and flared vinyl insulation. These insulated female crimp bullet wire terminals are colour coded... | |
| A range of various TE Connectivity Mini Universal MATE-N-LOK Contacts & Crimp Tooling. Series = Mini-Universal MATE-N-LOK Minimum Wire Size mm² = 0.5mm² Overall Length = 22.86mm Maximum Wire Size... | |
| A series of RS Pro insulated male double crimp bullet terminals with a brass sleeve and flared vinyl insulation. These insulated male crimp bullet wire connectors are colour coded for... | |
| A series of RS Pro Insulated wire pin crimp terminals made from copper with vinyl insulation (stock number 239-4212 has nylon insulation). Mini Yellow 0.2 - 0.5 mm². Red 0.5... | |
| Button Contact,0.50-1.40mm² - Terminals & Splices - Crimp Bullet Connectors | |
| Button Contact,0.50-1.40mm² - Terminals & Splices - Crimp Bullet Connectors Delivery on production packaging - Reel. This product is non-returnable. | |
| CapGrip connectors or cap splices with industry standard colour coding for wire sizes 22 AWG to 6 AWG. These twist-on splices have square-wire spring threads which provide a positive grip... | |
| Cennector, crimp terminal,HC TMEV TC-1.2 - Terminals & Splices - Crimp Pin Connectors | |
| Cennector, crimp terminal,HC TMEV TC-2-1 - Terminals & Splices - Crimp Pin Connectors | |
| Cennector,pin terminal,HC PC-2005-F-clea - Terminals & Splices - Crimp Bullet Connectors | |
| Cennector,pin terminal,HC PC-2005-M-clea - Terminals & Splices - Crimp Bullet Connectors | |
| Cennector,pin terminal,HC PC-4009-F-Red - Terminals & Splices - Crimp Bullet Connectors | |
| Cennector,pin terminal,HC PC-4009-M-Red - Terminals & Splices - Crimp Bullet Connectors | |
| Cennector,pin terminal,HC PC-4020-F-Blue - Terminals & Splices - Crimp Bullet Connectors | |
| Cennector,pin terminal,HC PC-4020-M-Blue - Terminals & Splices - Crimp Bullet Connectors | |
| Convenient bare-rod terminal / insulator cap set Series = TC Insulation = Insulated Insulation Material = Vinyl Minimum Wire Size mm² = 2mm² Overall Length = 16mm Maximum Wire Size... | |
| Convenient bare-rod terminal / insulator cap set Series = TC Insulation = Uninsulated Minimum Wire Size mm² = 1mm² Overall Length = 0.866in Maximum Wire Size mm² = 2.6mm² Minimum... | |
| Crimp bullet connectors made from tin plated brass. These crimp bullet plug connectors have a 3.96mm pin diameter apart from stock number 719-6212 which has a 3.56mm pin diameter and... | |
| Crimp bullet pin and receptacle terminals made from tin plated brass with a coloured nylon insulation sleeve. These crimp bullet pin and receptacle connectors are not for use with double... | |
| Duraseal bullet terminal constructed of tin plated brass with a heat shrinkable insulation sleeve. Series = DuraSeal Insulation = Insulated Insulation Material = Nylon Gender = Female Overall Length =... | |
| F-crimp contact terminal (REEL) - Terminals & Splices - Crimp Pin Connectors | |
| GroundGrip connectors or splices designed for making positive ground connections and bonding non-metallic sheathed cable. The GroundGrip twist-on splices have square-wire spring threads which provide a positive grip, moulded wings... | |
| Insulated crimp wire pin terminals made from tin plated copper with halogen free plastic sleeves. These insulated crimp wire pin terminals have a hard soldered crimping zone and EASY ENTRY... | |
| Male and female insulated bullet crimp terminals available in a variety of wire size ranges. These solderless insulated bullet crimp terminals have a tin plated copper sleeve, tin plated brass... | |
| PIDG (Pre-Insulated Diamond Grip) bullet connectors consisting of receptacle and plug terminals designed for uniform reliability in the most difficult circuit environments. These PIDG crimp bullet connectors consist of a... | |
| PIDG (Pre-Insulated Diamond Grip) wire pin crimp terminals designed for uniform reliability in the most difficult circuit environments. These PIDG wire crimp pin terminals consist of a precision-formed high conductivity... | |
| PLASTI-GRIP shur plug wire crimp terminals made of high conductivity tin plated copper with an expanded high dielectric strength 94V-0 rated vinyl insulation sleeve. The inner barrel of these PLASTI-GRIP... | |
| PLASTI-GRIP wire pin crimp terminals made of high conductivity tin plated copper with an expanded high dielectric strength 94V-0 rated vinyl insulation sleeve. The inner barrel of these PLASTI-GRIP crimp... | |
| RED ROUND BOOTLACE - Terminals & Splices - Crimp Pin Connectors | |
| REDCUBE crimp pin cable connectors that are designed to plug into the REDCUBE direct PCB plug terminals. These crimp connectors are made from copper alloy with a tin plating and... | |
| RS Pro range of insulated double crimp pin terminals made from brass with a copper sleeved barrel. These connectors have nylon insulation with a sturdy design, for optimum convenience. Being... | |
| SHUR-PLUG bullet crimp receptacle terminals made from brass with a variety of platings. These SHUR-PLUG bullet receptacle connectors are for use with SHUR-PLUG bullet plug crimp terminals with a 3.96mm... | |
| SolderRight⢠right-angle direct solder board-in crimp terminals provide an alternative to soldering bare wires onto PCB or using two piece connectors by enabling low profile right angle wire connections to... | |
| SOLISTRAND wire pin crimp terminals designed to terminate solid and stranded wire and irregular shaped conductors. The robust design of these SOLISTRAND wire pin terminals enables them to maintain their... | |
| STG-MTN series crimp terminal sockets for use with 7.62mm pitch PCC 4 series plug-in terminal block housings. Stock number 803-3575 is for use with a wire size range of 0.5... | |
| The Highland⢠series has been specially designed to offer effective and reliable performance in in a variety of applications. There is a wide variety of terminals, disconnects and connectors and... | |
| The JST PC type Pin Terminals are manufactured from high-quality oxygen free cooper to ensure electro conductivity and inherent toughness. ⢠Straight entry,⢠Oxygen free cooper with excellent electrical characteristics,⢠| |
| TwistGrip connectors or splices with square-wire spring threads which provide a positive grip and moulded wings to enable a secure connection. TwistGrip twist-on connectors are made from tan or grey... | |
| Uninsulated crimp wire pin terminals made from copper with a brazed seam. These non-insulated crimp wire pin terminals are available with a variety of wire sizes. Insulation = Uninsulated Minimum... | |
| Waterproof cap shuts out moisture Series = PC Insulation = Insulated Insulation Material = Nylon Gender = Female Overall Length = 1.031in Minimum Wire Size mm² = 0.75mm² Maximum Wire... | |
| Waterproof cap shuts out moisture Series = PC Insulation = Insulated Insulation Material = Nylon Gender = Male Overall Length = 1.091in Minimum Wire Size mm² = 2mm² Maximum Wire... | |
| Waterproof cap shuts out moisture Series = PC Insulation = Insulated Insulation Material = Nylon Overall Length = 1.091in Gender = Male Minimum Wire Size mm² = 0.75mm² Maximum Wire... | |
| Waterproof cap shuts out moisture Series = PCE Insulation = Insulated Insulation Material = Nylon Overall Length = 1.24in Gender = Female Minimum Wire Size mm² = 2mm² Maximum Wire... | |
| WingGrip connectors or wire splices with industry standard colour coding for wire sizes 18 AWG to 6 AWG. The twist-on splices have square-wire spring threads which provide a positive grip,... | |
| WireGrip connectors or wire splices with industry standard colour coding for wire sizes 22 AWG to 10 AWG. WireGrip twist-on splices have square-wire spring threads which provide a positive grip... |