REDCUBE crimp pin cable connectors that are designed to plug into the REDCUBE direct PCB plug terminals. These crimp connectors are made from copper alloy with a tin plating and are available with different current ratings and wire size ranges. A general hexagonal crimp tool can be used to crimp these connectors on to the cable to form a strong gas tight connection
Series = REDCUBE
Wire Size = 4 mm²
Insulation = Uninsulated
Maximum Wire Size mm² = 4mm²
Contact Plating = Tin
Contact Material = Copper Alloy
REDCUBE crimp pin cable connectors that are designed to plug into the REDCUBE direct PCB plug terminals. These crimp connectors are made from copper alloy with a tin plating and are available with different current ratings and wire size ranges. A general hexagonal crimp tool can be used to crimp these connectors on to the cable to form a strong gas tight connection
Series = REDCUBE
Wire Size = 4 mm²
Insulation = Uninsulated
Maximum Wire Size mm² = 4mm²
Contact Plating = Tin
Contact Material = Copper Alloy
| RS Components, Ltd. | |
|---|---|
| Product Category | Splice Kits |
| Product Number | 1424009 |