PLASTI-GRIP wire pin crimp terminals made of high conductivity tin plated copper with an expanded high dielectric strength 94V-0 rated vinyl insulation sleeve. The inner barrel of these PLASTI-GRIP crimp pin terminals is serrated in order to provide maximum electrical contact and tensile strength after crimping. The funnelled entry on the wire barrel enables the stripped wire to be inserted more easily.
Red 0.25 - 1.6 mm². Blue 1.0 - 2.6 mm². Yellow 2.7 - 6.6 mm²
Series = PLASTI-GRIP
Insulation = Insulated
Insulation Material = PVC
Minimum Wire Size mm² = 1mm²
Overall Length = 20.57mm
Maximum Wire Size mm² = 2.5mm²
Minimum Wire Size AWG = 16AWG
Maximum Wire Size AWG = 14AWG
Pin Diameter = 1.8mm
Colour = Blue
| RS Components, Ltd. | |
|---|---|
| Product Category | Splice Kits |
| Product Number | 6805845 |