PLASTI-GRIP shur plug wire crimp terminals made of high conductivity tin plated copper with an expanded high dielectric strength 94V-0 rated vinyl insulation sleeve. The inner barrel of these PLASTI-GRIP shur plug crimp terminals is serrated in order to provide maximum electrical contact and tensile strength after crimping. The funnelled entry on the wire barrel enables the stripped wire to be inserted more easily.
Series = Plasti-Grip
Insulation = Insulated
Insulation Material = Vinyl
Overall Length = 20.32mm
Gender = Male
Minimum Wire Size mm² = 1.25mm²
Maximum Wire Size mm² = 2mm²
Minimum Wire Size AWG = 16AWG
Maximum Wire Size AWG = 14AWG
Shrouded = Unshrouded
PLASTI-GRIP shur plug wire crimp terminals made of high conductivity tin plated copper with an expanded high dielectric strength 94V-0 rated vinyl insulation sleeve. The inner barrel of these PLASTI-GRIP shur plug crimp terminals is serrated in order to provide maximum electrical contact and tensile strength after crimping. The funnelled entry on the wire barrel enables the stripped wire to be inserted more easily.
Series = Plasti-Grip
Insulation = Insulated
Insulation Material = Vinyl
Overall Length = 20.32mm
Gender = Male
Minimum Wire Size mm² = 1.25mm²
Maximum Wire Size mm² = 2mm²
Minimum Wire Size AWG = 16AWG
Maximum Wire Size AWG = 14AWG
Shrouded = Unshrouded
Delivery on production packaging - Bag. This product is non-returnable.
| RS Components, Ltd. | |
|---|---|
| Product Category | Splice Kits |
| Product Number | 7951930 |