SHUR-PLUG bullet crimp receptacle terminals made from brass with a variety of platings. These SHUR-PLUG bullet receptacle connectors are for use with SHUR-PLUG bullet plug crimp terminals with a 3.96mm pin diameter apart from stock number 795-6449 which is for use with a 4.57mm diameter SHUR-PLUG bullet connector.
Insulation = Uninsulated
Gender = Female
Overall Length = 17.53mm
Minimum Wire Size mm² = 0.3mm²
Maximum Wire Size mm² = 0.8mm²
Minimum Wire Size AWG = 22AWG
Maximum Wire Size AWG = 18AWG
Shrouded = Unshrouded
Bullet Diameter = 3.96mm
Contact Plating = Tin
| RS Components, Ltd. | |
|---|---|
| Product Category | Splice Kits |
| Product Number | 6802310 |