PIDG (Pre-Insulated Diamond Grip) wire pin crimp terminals designed for uniform reliability in the most difficult circuit environments. These PIDG wire crimp pin terminals consist of a precision-formed high conductivity copper body and barrel. Inside the barrel are serrations which provide maximum contact and tensile strength after crimping. The wire barrel is surrounded with copper sleeve which provides improved wire insulation support and prevents fraying. An outer colour coded nylon sleeve aids wire size identification and a funnelled entry prevents turned back wire strands allowing fast wire insertion during high-speed production. The construction of these PIDG terminals and the use of specialised tool dies allows a uniform and reliable crimp to be produced. Available with various wire and pin sizes these PIDG wire pin crimp terminals offer a versatile solution to a wide range of wiring applications These PIDG wire terminals are suitable for use in a wide range of applications with many terminals meeting or exceeding the requirements of MIL-T-7928, Type II, Class 1 and 2. Applications include instruments/control, lighting, power supplies, panel boxes, transportation, lifting equipment, motors, aerospace and appliances. ⢠High conductivity copper body. ⢠Copper sleeve for improved wire insulation support. ⢠Serrations in wire barrel for maximum contact and tensile strength. ⢠Colour coded sleeves for easy wire size and tooling identification. ⢠Funnelled wire entry for easy wire insertion. ⢠Design enables a reliable and uniform crimp Series = PIDG Insulation = Insulated Insulation Material = Nylon Minimum Wire Size mm² = 0.12mm² Overall Length = 18.45mm Maximum Wire Size mm² = 0.4mm² Minimum Wire Size AWG = 26AWG Maximum Wire Size AWG = 22AWG Shrouded = Unshrouded Pin Diameter = 1.14mm
PIDG (Pre-Insulated Diamond Grip) wire pin crimp terminals designed for uniform reliability in the most difficult circuit environments. These PIDG wire crimp pin terminals consist of a precision-formed high conductivity copper body and barrel. Inside the barrel are serrations which provide maximum contact and tensile strength after crimping. The wire barrel is surrounded with copper sleeve which provides improved wire insulation support and prevents fraying. An outer colour coded nylon sleeve aids wire size identification and a funnelled entry prevents turned back wire strands allowing fast wire insertion during high-speed production. The construction of these PIDG terminals and the use of specialised tool dies allows a uniform and reliable crimp to be produced. Available with various wire and pin sizes these PIDG wire pin crimp terminals offer a versatile solution to a wide range of wiring applications
These PIDG wire terminals are suitable for use in a wide range of applications with many terminals meeting or exceeding the requirements of MIL-T-7928, Type II, Class 1 and 2. Applications include instruments/control, lighting, power supplies, panel boxes, transportation, lifting equipment, motors, aerospace and appliances.
⢠High conductivity copper body. ⢠Copper sleeve for improved wire insulation support. ⢠Serrations in wire barrel for maximum contact and tensile strength. ⢠Colour coded sleeves for easy wire size and tooling identification. ⢠Funnelled wire entry for easy wire insertion. ⢠Design enables a reliable and uniform crimp
Series = PIDG
Insulation = Insulated
Insulation Material = Nylon
Minimum Wire Size mm² = 0.12mm²
Overall Length = 18.45mm
Maximum Wire Size mm² = 0.4mm²
Minimum Wire Size AWG = 26AWG
Maximum Wire Size AWG = 22AWG
Shrouded = Unshrouded
Pin Diameter = 1.14mm