Crimp bullet connectors made from tin plated brass. These crimp bullet plug connectors have a 3.96mm pin diameter apart from stock number 719-6212 which has a 3.56mm pin diameter and stock number 795-6442 which has a 4.57mm pin diameter.
Insulation = Uninsulated
Overall Length = 0.865in
Gender = Male
Minimum Wire Size mm² = 2mm²
Maximum Wire Size mm² = 6mm²
Minimum Wire Size AWG = 14AWG
Shrouded = Unshrouded
Maximum Wire Size AWG = 10AWG
Bullet Diameter = 4.57mm
Contact Plating = Tin
| RS Components, Ltd. | |
|---|---|
| Product Category | Splice Kits |
| Product Number | 7956442 |