Crimp bullet connectors made from tin plated brass. These crimp bullet plug connectors have a 3.96mm pin diameter apart from stock number 719-6212 which has a 3.56mm pin diameter and stock number 795-6442 which has a 4.57mm pin diameter.
Insulation = Uninsulated
Overall Length = 18mm
Gender = Male
Minimum Wire Size mm² = 0.5mm²
Maximum Wire Size mm² = 2.27mm²
Minimum Wire Size AWG = 20AWG
Maximum Wire Size AWG = 14AWG
Shrouded = Unshrouded
Bullet Diameter = 4mm
Contact Plating = Tin
Delivery on production packaging - Bag. This product is non-returnable.
Crimp bullet connectors made from tin plated brass. These crimp bullet plug connectors have a 3.96mm pin diameter apart from stock number 719-6212 which has a 3.56mm pin diameter and stock number 795-6442 which has a 4.57mm pin diameter.
Insulation = Uninsulated
Overall Length = 18mm
Gender = Male
Minimum Wire Size mm² = 0.5mm²
Maximum Wire Size mm² = 2.27mm²
Minimum Wire Size AWG = 20AWG
Maximum Wire Size AWG = 14AWG
Shrouded = Unshrouded
Bullet Diameter = 4mm
Contact Plating = Tin
| RS Components, Ltd. | |
|---|---|
| Product Category | Splice Kits |
| Product Number | 7121545P |