A range of various TE Connectivity Mini Universal MATE-N-LOK Contacts & Crimp Tooling.
Series = Mini-Universal MATE-N-LOK
Minimum Wire Size mm² = 0.5mm²
Overall Length = 22.86mm
Maximum Wire Size mm² = 2mm²
Minimum Wire Size AWG = 20AWG
Maximum Wire Size AWG = 14AWG
Contact Plating = Tin
Contact Material = Brass
A range of various TE Connectivity Mini Universal MATE-N-LOK Contacts & Crimp Tooling.
Series = Mini-Universal MATE-N-LOK
Minimum Wire Size mm² = 0.5mm²
Overall Length = 22.86mm
Maximum Wire Size mm² = 2mm²
Minimum Wire Size AWG = 20AWG
Maximum Wire Size AWG = 14AWG
Contact Plating = Tin
Contact Material = Brass
Delivery on production packaging - Reel. This product is non-returnable.
| RS Components, Ltd. | |
|---|---|
| Product Category | Splice Kits |
| Product Number | 6805220 |