Crimp bullet pin and receptacle terminals made from tin plated brass with a coloured nylon insulation sleeve. These crimp bullet pin and receptacle connectors are not for use with double wire.
Series = 165400
Insulation = Insulated
Overall Length = 24.7mm
Gender = Male
Minimum Wire Size mm² = 1mm²
Maximum Wire Size mm² = 2.6mm²
Minimum Wire Size AWG = 17AWG
Shrouded = Unshrouded
Maximum Wire Size AWG = 13AWG
Bullet Diameter = 8.1mm
Crimp bullet pin and receptacle terminals made from tin plated brass with a coloured nylon insulation sleeve. These crimp bullet pin and receptacle connectors are not for use with double wire.
Series = 165400
Insulation = Insulated
Overall Length = 24.7mm
Gender = Male
Minimum Wire Size mm² = 1mm²
Maximum Wire Size mm² = 2.6mm²
Minimum Wire Size AWG = 17AWG
Shrouded = Unshrouded
Maximum Wire Size AWG = 13AWG
Bullet Diameter = 8.1mm
Delivery on production packaging - Box. This product is non-returnable.
| RS Components, Ltd. | |
|---|---|
| Product Category | Splice Kits |
| Product Number | 6805747 |