Duraseal bullet terminal constructed of tin plated brass with a heat shrinkable insulation sleeve.
Series = DuraSeal
Insulation = Insulated
Insulation Material = Nylon
Gender = Female
Overall Length = 30mm
Minimum Wire Size mm² = 0.5mm²
Maximum Wire Size mm² = 1mm²
Minimum Wire Size AWG = 22AWG
Maximum Wire Size AWG = 18AWG
Bullet Diameter = 4mm
Delivery on production packaging - Bag. This product is non-returnable.
Duraseal bullet terminal constructed of tin plated brass with a heat shrinkable insulation sleeve.
Series = DuraSeal
Insulation = Insulated
Insulation Material = Nylon
Gender = Female
Overall Length = 30mm
Minimum Wire Size mm² = 0.5mm²
Maximum Wire Size mm² = 1mm²
Minimum Wire Size AWG = 22AWG
Maximum Wire Size AWG = 18AWG
Bullet Diameter = 4mm
| RS Components, Ltd. | |
|---|---|
| Product Category | Splice Kits |
| Product Number | 7187438P |