TwistGrip connectors or splices with square-wire spring threads which provide a positive grip and moulded wings to enable a secure connection. TwistGrip twist-on connectors are made from tan or grey coloured UL 94V-2 flame retardant thermoplastic. Maximum operating temperature of 105°C, maximum rated voltage of 600 V for building wiring and 1000 V maximum in light fixtures, luminaries and signs. Wire range for these TwistGrip connectors is a versatile 22 AWG to 8 AWG (3 x 22 AWG Solid min, 4 x12 AWG max).They are for use with copper to copper connections only.
Series = TwistGrip
Insulation = Insulated
Insulation Material = Thermoplastic
Minimum Wire Size AWG = 22AWG
Maximum Wire Size AWG = 8AWG
Bullet Diameter = 18.3mm
Colour = Tan
| RS Components, Ltd. | |
|---|---|
| Product Category | Splice Kits |
| Product Number | 1360412 |