SolderRight⢠right-angle direct solder board-in crimp terminals provide an alternative to soldering bare wires onto PCB or using two piece connectors by enabling low profile right angle wire connections to be made direct to a PCB. These SolderRight⢠direct-solder terminals have twin solder pins that provide stability for solder processing, allow redundant current paths and provide wire strain relief. Typical applications for these SolderRight⢠direct-solder crimp terminals include those where there are tight packaging restraints such as vehicle electronics, laptop computers, handheld devices, power supplies, consumer appliances etc.
Series Number = 172249
Insulation = Insulated
Minimum Wire Size mm² = 0.5mm²
Overall Length = 8.6mm
Maximum Wire Size mm² = 0.8mm²
Minimum Wire Size AWG = 20AWG
Maximum Wire Size AWG = 18AWG
Contact Plating = Tin
Contact Material = Brass
| RS Components, Ltd. | |
|---|---|
| Product Category | Splice Kits |
| Product Number | 8411253 |