SolderRight⢠right-angle direct solder board-in crimp terminals provide an alternative to soldering bare wires onto PCB or using two piece connectors by enabling low profile right angle wire connections to be made direct to a PCB. These SolderRight⢠direct-solder terminals have twin solder pins that provide stability for solder processing, allow redundant current paths and provide wire strain relief. Typical applications for these SolderRight⢠direct-solder crimp terminals include those where there are tight packaging restraints such as vehicle electronics, laptop computers, handheld devices, power supplies, consumer appliances etc.
Series Number = 172677
Insulation = Insulated
Minimum Wire Size mm² = 0.2mm²
Maximum Wire Size mm² = 0.3mm²
Overall Length = 8.2mm
Minimum Wire Size AWG = 24AWG
Maximum Wire Size AWG = 22AWG
Contact Plating = Tin
Contact Material = Brass
| RS Components, Ltd. | |
|---|---|
| Product Category | Splice Kits |
| Product Number | 8411262 |