GroundGrip connectors or splices designed for making positive ground connections and bonding non-metallic sheathed cable. The GroundGrip twist-on splices have square-wire spring threads which provide a positive grip, moulded wings to enable a secure connection. Made from UL 94V-2 green flame retardant thermoplastic with a maximum operating temperature of 105°C. The maximum rated voltage for these GroundGrip splices is 600 V for building wiring and 1000 V maximum in light fixtures, luminaries and signs. These green splices accept a general wire combination range of 14 AWG to 10 AWG (2 #14 min, 5 #12 max). To be used with copper to copper connections only.
Series = GroundGrip
Insulation = Insulated
Insulation Material = Thermoplastic
Minimum Wire Size AWG = 14AWG
Maximum Wire Size AWG = 10AWG
Bullet Diameter = 20.2mm
Colour = Green
| RS Components, Ltd. | |
|---|---|
| Product Category | Splice Kits |
| Product Number | 1360411 |