PIDG (Pre-Insulated Diamond Grip) bullet connectors consisting of receptacle and plug terminals designed for uniform reliability in the most difficult circuit environments. These PIDG crimp bullet connectors consist of a precision-formed high conductivity copper body and barrel. Serrations inside the wire barrel provide maximum contact and tensile strength after crimping. The wire barrel is surrounded with a copper sleeve which provides wire insulation support. An outer colour coded nylon sleeve allows easy identification of wire size. These PIDG crimp bullet connectors also feature a funnelled wire entry which allows fast wire insertion during high-speed production. The construction of these PIDG terminals and the use of specialised tool dies allows a uniform and reliable crimp to be achieved. Available with various wire, barrel and stud sizes, these PIDG bullet terminals offer a versatile solution to a wide range of wiring applications
These PIDG crimp bullet connectors are suitable for use in a wide range of applications with many terminals meeting or exceeding the requirements of MIL-T-7928, Type II, Class 1 and 2. Applications include instruments/control,
⢠High conductivity copper body. ⢠Copper sleeve for improved wire insulation support. ⢠Serrations in wire barrel for maximum contact and tensile strength. ⢠Colour coded sleeves for easy wire size and tooling identification. ⢠Funnelled wire entry for easy wire insertion. ⢠Design enables a reliable and uniform crimp
Series = PIDG
Insulation = Insulated
Insulation Material = Nylon
Gender = Male
Overall Length = 24mm
Minimum Wire Size mm² = 0.5mm²
Maximum Wire Size mm² = 1mm²
Minimum Wire Size AWG = 20AWG
Maximum Wire Size AWG = 15AWG
Bullet Diameter = 3mm
PIDG (Pre-Insulated Diamond Grip) bullet connectors consisting of receptacle and plug terminals designed for uniform reliability in the most difficult circuit environments. These PIDG crimp bullet connectors consist of a precision-formed high conductivity copper body and barrel. Serrations inside the wire barrel provide maximum contact and tensile strength after crimping. The wire barrel is surrounded with a copper sleeve which provides wire insulation support. An outer colour coded nylon sleeve allows easy identification of wire size. These PIDG crimp bullet connectors also feature a funnelled wire entry which allows fast wire insertion during high-speed production. The construction of these PIDG terminals and the use of specialised tool dies allows a uniform and reliable crimp to be achieved. Available with various wire, barrel and stud sizes, these PIDG bullet terminals offer a versatile solution to a wide range of wiring applications
These PIDG crimp bullet connectors are suitable for use in a wide range of applications with many terminals meeting or exceeding the requirements of MIL-T-7928, Type II, Class 1 and 2. Applications include instruments/control,
⢠High conductivity copper body. ⢠Copper sleeve for improved wire insulation support. ⢠Serrations in wire barrel for maximum contact and tensile strength. ⢠Colour coded sleeves for easy wire size and tooling identification. ⢠Funnelled wire entry for easy wire insertion. ⢠Design enables a reliable and uniform crimp
Series = PIDG
Insulation = Insulated
Insulation Material = Nylon
Overall Length = 24mm
Gender = Male
Minimum Wire Size mm² = 0.5mm²
Maximum Wire Size mm² = 1mm²
Minimum Wire Size AWG = 20AWG
Maximum Wire Size AWG = 15AWG
Bullet Diameter = 3mm
| RS Components, Ltd. | |
|---|---|
| Product Category | Splice Kits |
| Product Number | 1185792 |