Insulated crimp wire pin terminals made from tin plated copper with halogen free plastic sleeves. These insulated crimp wire pin terminals have a hard soldered crimping zone and EASY ENTRY for easy and reliable conductor entry.
Electrolytic tin plating. Hard-soldered crimping zone for maximum pull-out forces. Halogen-free. EASY ENTRY for easy and reliable conductor entry. Material: Copper
Series = C-PCI 6
Insulation = Insulated
Insulation Material = Plastic
Minimum Wire Size mm² = 4mm²
Overall Length = 27.5mm
Maximum Wire Size mm² = 6mm²
Shrouded = Unshrouded
Pin Diameter = 2.7mm
Pin Length = 13.5mm
Colour = Yellow
| RS Components, Ltd. | |
|---|---|
| Product Category | Splice Kits |
| Product Number | 8046990 |