DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
500
1000
1300
1350
1400
1450
1500
1550
1560
1570
1580
1590
1600
1610
1612
1613
1614
1615
1616
1617
1618
1619
1620
1621
1622
1623
1624
1630
1640
1650
1660
1670
1680
1700
1750
1789
| Product Name | Notes |
|---|---|
| 10µF Molded Tantalum Polymer Capacitor 63V 2917 (7343 Metric) 150mOhm @ 100kHz | |
| 100µF Molded Tantalum Polymer Capacitor 20V 2917 (7343 Metric) 30mOhm @ 100kHz | |
| 100µF Molded Tantalum Polymer Capacitor 20V 2917 (7343 Metric) 50mOhm @ 100kHz | |
| 100µF Molded Tantalum Polymer Capacitor 25V 2917 (7343 Metric) 60mOhm @ 100kHz | |
| 100µF Molded Tantalum Polymer Capacitor 2917 (7343 Metric) | |
| 100µF Molded Tantalum Polymer Capacitor 30V 2917 (7343 Metric) 35mOhm @ 100kHz | |
| 100µF Molded Tantalum Polymer Capacitor 30V 2917 (7343 Metric) 70mOhm @ 100kHz | |
| 1000µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 12mOhm @ 100kHz | |
| 1000µF Molded Tantalum Polymer Capacitor 3V 2917 (7343 Metric) 12mOhm @ 100kHz | |
| 1000µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 12mOhm @ 100kHz | |
| 150µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 10mOhm @ 100kHz | |
| 150.UF 10.0V | |
| 220µF Molded Tantalum Polymer Capacitor 10V 2917 (7343 Metric) 6mOhm @ 100kHz | |
| 470µF Molded Tantalum Polymer Capacitor 4V 2917 (7343 Metric) 10mOhm @ 100kHz | |
| 680µF Molded Tantalum Polymer Capacitor 2.5V 2917 (7343 Metric) 40mOhm @ 100kHz | |
| 680µF Molded Tantalum Polymer Capacitor 3V 2917 (7343 Metric) 40mOhm @ 100kHz | |
| 680.UF 3.0V | |
| CAP TANT 100UF 25V 20% 2917 | |
| CAP TANT POLY 100UF 25V 2917 | |
| CAP TANT SMD POLYMER HI-REL | |
| Ceramic Capacitor |
| << Prev | Next >> |