KEMET Electronics Corporation Tantalum Capacitors T495C686K010AHE080

Description
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 80mOhm @ 100kHz
Request a Quote Datasheet
Description
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 80mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-T495C686K010AHE080TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T495C686K010AHE080TR-ND
Tantalum Capacitors 399-T495C686K010AHE080TR-ND
68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 80mOhm @ 100kHz

68µF Molded Tantalum Capacitors 10V 2312 (6032 Metric) 80mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 399-T495C686K010AHE080CT-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T495C686K010AHE080CT-ND
Tantalum Capacitors 399-T495C686K010AHE080CT-ND
CAP TANT 68UF 10% 10V 2312

CAP TANT 68UF 10% 10V 2312

Buy Now Datasheet
Tantalum Capacitors - 399-T495C686K010AHE080DKR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T495C686K010AHE080DKR-ND
Tantalum Capacitors 399-T495C686K010AHE080DKR-ND
CAP TANT 68UF 10% 10V 2312

CAP TANT 68UF 10% 10V 2312

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 68uF 10V Capacitor
59-T495C686K010AHE080
Automotive SMD 68uF 10V Capacitor 59-T495C686K010AHE080
Cap Tant Solid 68uF 10V C CASE 10% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 0.08 Ohm 125°C Automotive T/R Product overview: T495C686K010AHE080 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 68uF, 10V, 0.08 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 68uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495C686K010AHE08 0 can be used for catalog matching and distributor lookup.

Cap Tant Solid 68uF 10V C CASE 10% (6 X 3.2 X 2.5mm) Inward L SMD 6032-28 0.08 Ohm 125°C Automotive T/R Product overview: T495C686K010AHE080 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 68uF, 10V, 0.08 Ohm. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 68uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495C686K010AHE080 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Tantalum Capacitors - T495C686K010AHE080 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T495C686K010AHE080
Tantalum Capacitors T495C686K010AHE080
CAP TANT 68UF 10% 10V 2312

CAP TANT 68UF 10% 10V 2312

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T495C686K010AHE080 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Tantalum Capacitors
T495C686K010AHE080
Capacitors - Tantalum Capacitors T495C686K010AHE080
CAP TANT 68UF 10% 10V 2312

CAP TANT 68UF 10% 10V 2312

Supplier's Site

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-T495C686K010AHE080TR-ND 399-T495C686K010AHE080DKR-ND 59-T495C686K010AHE080 T495C686K010AHE080 T495C686K010AHE080
Product Name Tantalum Capacitors Tantalum Capacitors Automotive SMD 68uF 10V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications Automotive Automotive
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum
Capacitance Range 68 microF 68 microF 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details