33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 275mOhm
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 275mOhm
33µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 275mOhm
TANTALUM CAPACITOR, 33UF 16V 0.275 OHM 20%, 6032-28, FULL REEL; Capacitance:33µF; Voltage(DC):16V; Capacitor Case / Package:-; Capacitance Tolerance:± 20%; ESR:0.275ohm; Manufacturer Size Code:C; Failure Rate:-; Ripple Current:632mA RoHS Compliant: Yes
CAP TANT 33UF 20% 16V 2312
CAP TANT 33UF 20% 16V 2312
| DigiKey | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 399-18090-6-ND | 399-18090-1-ND | 72M6211 | T495C336M016ATE275 | T495C336M016ATE275 |
| Product Name | Tantalum Capacitors | Tantalum Capacitors | Tantalum Capacitor, 33Uf 16V 0.275 Ohm 20%, 6032-28, Full Reel; Capacitance Kemet | Tantalum Capacitors | Capacitors - Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |||
| Applications | General Purpose | General Purpose | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 33 microF | 33 microF | 33 microF | 33 microF | 33 microF |