100uF 10V Tantalum Cap, 100mR ESR, 125C, SMD, 7343-31 Product overview: T495D107M010AHE100 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495D107M010AHE10
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm
CAP TANT 100UF 20% 10V 2917
Capacitor,100uF,10VD
CAP TANT 100UF 20% 10V 2917
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 59-T495D107M010AHE100 | 399-9459-6-ND | 399-9459-1-ND | T495D107M010AHE100 | 40K0879 | T495D107M010AHE100 |
| Product Name | SMD 100uF 10V Capacitor | Tantalum Capacitors | Tantalum Capacitors | Capacitors - Tantalum Capacitors | Capacitor,100Uf,10Vdc,20-% Tol,20+% Tol Rohs Compliant Kemet | Tantalum Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic; Tantalum | Tantalum | Tantalum | Tantalum | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |