KEMET Electronics Corporation Tantalum Capacitors T495C226M010ATE345

Description
CAP TANT SMD AUTO
Request a Quote Datasheet
Description
CAP TANT SMD AUTO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-T495C226M010ATE345TR-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-T495C226M010ATE345TR-ND
Tantalum Capacitors 399-T495C226M010ATE345TR-ND
CAP TANT SMD AUTO

CAP TANT SMD AUTO

Buy Now Datasheet
Capacitor Tant, 22Uf 10V 0.345 Ohm 20%, 6032-28; Capacitance Kemet - 72M6204 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Tant, 22Uf 10V 0.345 Ohm 20%, 6032-28; Capacitance Kemet
72M6204
Capacitor Tant, 22Uf 10V 0.345 Ohm 20%, 6032-28; Capacitance Kemet 72M6204
CAPACITOR TANT, 22UF 10V 0.345 OHM 20%, 6032-28; Capacitance:22µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

CAPACITOR TANT, 22UF 10V 0.345 OHM 20%, 6032-28; Capacitance:22µF; Capacitance Tolerance:± 20%; Capacitor Case Style:2312 [6032 Metric]; Capacitor Dielectric Type:Tantalum; Capacitor Mounting:SMD; Capacitor Terminals:SMD RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 399-T495C226M010ATE345TR-ND 72M6204
Product Name Tantalum Capacitors Capacitor Tant, 22Uf 10V 0.345 Ohm 20%, 6032-28; Capacitance Kemet
Configuration / Form Factor Chip Capacitor Chip Capacitor; SMD
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701284 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 380LX102M160J452-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers