DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
500
1000
1300
1350
1400
1450
1500
1550
1560
1570
1580
1590
1600
1610
1617
1618
1619
1620
1621
1622
1623
1624
1625
1626
1627
1628
1629
1630
1640
1650
1660
1670
1680
1700
1750
1789
| Product Name | Notes |
|---|---|
| 10µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 200mOhm @ 100kHz | |
| 10µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 500mOhm @ 100kHz | |
| 10µF Molded Tantalum Polymer Capacitor 4V 1206 (3216 Metric) 200mOhm @ 100kHz | |
| 10µF Molded Tantalum Polymer Capacitor 4V 1206 (3216 Metric) 500mOhm @ 100kHz | |
| 10µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 200mOhm @ 100kHz | |
| 10µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 500mOhm @ 100kHz | |
| 100µF Hermetically Sealed Tantalum Polymer Capacitor 10V Axial, Can 140mOhm @ 100kHz | |
| 100µF Hermetically Sealed Tantalum Polymer Capacitor 10V Nonstandard 140mOhm @ 100kHz | |
| 100µF Hermetically Sealed Tantalum Polymer Capacitor 25V Axial, Can 190mOhm @ 100kHz | |
| 100µF Hermetically Sealed Tantalum Polymer Capacitor 25V Nonstandard 190mOhm @ 100kHz | |
| 100µF Hermetically Sealed Tantalum Polymer Capacitor 40V Axial, Can 150mOhm @ 100kHz | |
| 100µF Hermetically Sealed Tantalum Polymer Capacitor 40V Nonstandard 150mOhm @ 100kHz | |
| 100µF Hermetically Sealed Tantalum Polymer Capacitor 50V Axial, Can 130mOhm @ 100kHz | |
| 100µF Hermetically Sealed Tantalum Polymer Capacitor 50V Nonstandard 130mOhm @ 100kHz | |
| 100µF Hermetically Sealed Tantalum Polymer Capacitor 60V Axial, Can 100mOhm @ 100kHz | |
| 100µF Hermetically Sealed Tantalum Polymer Capacitor 60V Nonstandard 100mOhm @ 100kHz | |
| 100µF Molded Tantalum Capacitors 6.3V 1206 (3216 Metric) 200mOhm @ 100kHz | |
| 100µF Molded Tantalum Polymer Capacitor 2.5V 1206 (3216 Metric) 100mOhm @ 100kHz | |
| 100µF Molded Tantalum Polymer Capacitor 4V 1206 (3216 Metric) 100mOhm @ 100kHz | |
| 100µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 150mOhm @ 100kHz | |
| 100µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 45mOhm @ 100kHz | |
| 100µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 70mOhm @ 100kHz | |
| 100µF Molded Tantalum Polymer Capacitor 7V 1206 (3216 Metric) 70mOhm @ 100kHz | |
| 120µF Hermetically Sealed Tantalum Polymer Capacitor 15V Axial, Can 110mOhm @ 100kHz | |
| 120µF Hermetically Sealed Tantalum Polymer Capacitor 15V Nonstandard 110mOhm @ 100kHz | |
| 120µF Hermetically Sealed Tantalum Polymer Capacitor 40V Axial, Can 120mOhm @ 100kHz | |
| 120µF Hermetically Sealed Tantalum Polymer Capacitor 40V Nonstandard 120mOhm @ 100kHz | |
| 120µF Hermetically Sealed Tantalum Polymer Capacitor 50V Axial, Can 90mOhm @ 100kHz | |
| 120µF Hermetically Sealed Tantalum Polymer Capacitor 50V Nonstandard 90mOhm @ 100kHz | |
| 140µF Hermetically Sealed Tantalum Polymer Capacitor 6.3V Axial, Can 120mOhm @ 100kHz | |
| 140µF Hermetically Sealed Tantalum Polymer Capacitor 6.3V Nonstandard 120mOhm @ 100kHz | |
| 15µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 200mOhm @ 100kHz | |
| 15µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 500mOhm @ 100kHz | |
| 15µF Molded Tantalum Polymer Capacitor 4V 1206 (3216 Metric) 200mOhm @ 100kHz | |
| 15µF Molded Tantalum Polymer Capacitor 4V 1206 (3216 Metric) 500mOhm @ 100kHz | |
| 15µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 200mOhm @ 100kHz | |
| 15µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 500mOhm @ 100kHz | |
| 180µF Hermetically Sealed Tantalum Polymer Capacitor 10V Axial, Can 110mOhm @ 100kHz | |
| 180µF Hermetically Sealed Tantalum Polymer Capacitor 10V Nonstandard 110mOhm @ 100kHz | |
| 20µF Hermetically Sealed Tantalum Polymer Capacitor 60V Axial, Can 200mOhm @ 100kHz | |
| 20µF Hermetically Sealed Tantalum Polymer Capacitor 60V Nonstandard 200mOhm @ 100kHz | |
| 22µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 200mOhm @ 100kHz | |
| 22µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 500mOhm @ 100kHz | |
| 22µF Molded Tantalum Polymer Capacitor 2.5V 1206 (3216 Metric) 180mOhm @ 100kHz | |
| 22µF Molded Tantalum Polymer Capacitor 4V 1206 (3216 Metric) 200mOhm @ 100kHz | |
| 22µF Molded Tantalum Polymer Capacitor 4V 1206 (3216 Metric) 500mOhm @ 100kHz | |
| 22µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 200mOhm @ 100kHz | |
| 22µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 500mOhm @ 100kHz | |
| 220µF Hermetically Sealed Tantalum Polymer Capacitor 8V Axial, Can 120mOhm @ 100kHz | |
| 220µF Hermetically Sealed Tantalum Polymer Capacitor 8V Nonstandard 120mOhm @ 100kHz | |
| 25µF Hermetically Sealed Tantalum Polymer Capacitor 100V Nonstandard 190mOhm @ 100kHz | |
| 25µF Hermetically Sealed Tantalum Polymer Capacitor 50V Axial, Can 170mOhm @ 100kHz | |
| 25µF Hermetically Sealed Tantalum Polymer Capacitor 50V Nonstandard 170mOhm @ 100kHz | |
| 300µF Hermetically Sealed Tantalum Polymer Capacitor 50V Axial 100mOhm @ 100kHz | |
| 33µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 150mOhm @ 100kHz | |
| 33µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 200mOhm @ 100kHz | |
| 33µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 500mOhm @ 100kHz | |
| 33µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 70mOhm @ 100kHz | |
| 33µF Molded Tantalum Polymer Capacitor 2.5V 1206 (3216 Metric) 180mOhm @ 100kHz | |
| 33µF Molded Tantalum Polymer Capacitor 4V 1206 (3216 Metric) 200mOhm @ 100kHz | |
| 33µF Molded Tantalum Polymer Capacitor 4V 1206 (3216 Metric) 500mOhm @ 100kHz | |
| 33µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 180mOhm @ 100kHz | |
| 33µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 200mOhm @ 100kHz | |
| 33µF Molded Tantalum Polymer Capacitor 6.3V 1206 (3216 Metric) 500mOhm @ 100kHz | |
| 330µF Hermetically Sealed Tantalum Polymer Capacitor 35V Nonstandard 180mOhm @ 100kHz | |
| 39µF Hermetically Sealed Tantalum Polymer Capacitor 60V Axial, Can 160 mohm @ 100kHz | |
| 39µF Hermetically Sealed Tantalum Polymer Capacitor 60V Nonstandard 160 mohm @ 100kHz | |
| 390µF Hermetically Sealed Tantalum Polymer Capacitor 15V Axial, Can 90mOhm @ 100kHz | |
| 390µF Hermetically Sealed Tantalum Polymer Capacitor 15V Nonstandard 90mOhm @ 100kHz | |
| 4.7µF Molded Tantalum Polymer Capacitor 10V 1206 (3216 Metric) 200mOhm @ 100kHz | |
| 40µF Hermetically Sealed Tantalum Polymer Capacitor 30V Axial, Can 170mOhm @ 100kHz | |
| 40µF Hermetically Sealed Tantalum Polymer Capacitor 30V Nonstandard 170mOhm @ 100kHz | |
| 47µF Hermetically Sealed Tantalum Polymer Capacitor 50V Axial 150mOhm @ 100kHz | |
| 47µF Hermetically Sealed Tantalum Polymer Capacitor 50V Axial, Can 150mOhm @ 100kHz | |
| 47µF Hermetically Sealed Tantalum Polymer Capacitor 50V Axial | |
| 47µF Hermetically Sealed Tantalum Polymer Capacitor 50V Nonstandard 150mOhm @ 100kHz | |
| 50µF Hermetically Sealed Tantalum Polymer Capacitor 25V Axial, Can 170mOhm @ 100kHz | |
| 50µF Hermetically Sealed Tantalum Polymer Capacitor 25V Axial | |
| 50µF Hermetically Sealed Tantalum Polymer Capacitor 25V Nonstandard 170mOhm @ 100kHz | |
| 500µF Hermetically Sealed Tantalum Polymer Capacitor 35V Axial 110mOhm @ 100kHz | |
| 560µF Hermetically Sealed Tantalum Polymer Capacitor 10V Axial, Can 90mOhm @ 100kHz | |
| 560µF Hermetically Sealed Tantalum Polymer Capacitor 10V Axial | |
| 560µF Hermetically Sealed Tantalum Polymer Capacitor 10V Nonstandard 90mOhm @ 100kHz | |
| 68µF Hermetically Sealed Tantalum Polymer Capacitor 30V Axial, Can 140mOhm @ 100kHz | |
| 68µF Hermetically Sealed Tantalum Polymer Capacitor 30V Axial | |
| 68µF Hermetically Sealed Tantalum Polymer Capacitor 30V Nonstandard 140mOhm @ 100kHz | |
| 680µF Hermetically Sealed Tantalum Polymer Capacitor 8V Axial, Can 90mOhm @ 100kHz | |
| 680µF Hermetically Sealed Tantalum Polymer Capacitor 8V Axial | |
| 680µF Hermetically Sealed Tantalum Polymer Capacitor 8V Nonstandard 90mOhm @ 100kHz | |
| 70µF Hermetically Sealed Tantalum Polymer Capacitor 15V Axial, Can 140mOhm @ 100kHz | |
| 70µF Hermetically Sealed Tantalum Polymer Capacitor 15V Axial | |
| 70µF Hermetically Sealed Tantalum Polymer Capacitor 15V Nonstandard 140mOhm @ 100kHz | |
| 75µF Hermetically Sealed Tantalum Polymer Capacitor 75V Axial 110mOhm @ 100kHz | |
| 75µF Hermetically Sealed Tantalum Polymer Capacitor 75V Nonstandard 110mOhm @ 100kHz | |
| 82µF Hermetically Sealed Tantalum Polymer Capacitor 75V Nonstandard 220mOhm @ 100kHz | |
| 820µF Hermetically Sealed Tantalum Polymer Capacitor 6.3V Axial, Can 90mOhm @ 100kHz | |
| 820µF Hermetically Sealed Tantalum Polymer Capacitor 6V Axial | |
| CAP TANT POLY 100UF 2.5V 1206 | |
| CAP TANT POLY 100UF 4V 1206 | |
| CAP TANT POLY 100UF 6.3V 1206 | |
| CAP TANT POLY 10UF 10V 1206 | |
| CAP TANT POLY 10UF 6.3V 1206 | |
| CAP TANT POLY 15UF 4V 1206 | |
| CAP TANT POLY 15UF 6.3V 1206 | |
| CAP TANT POLY 22UF 10V 1206 | |
| CAP TANT POLY 22UF 2.5V 1206 | |
| CAP TANT POLY 22UF 4V 1206 | |
| CAP TANT POLY 22UF 6.3V 1206 | |
| CAP TANT POLY 33UF 2.5V 1206 | |
| CAP TANT POLY 33UF 4V 1206 | |
| CAP TANT POLY 4.7UF 10V 1206 |
| << Prev | Next >> |