KEMET Electronics Corporation Tantalum Capacitors T495C476M016ATE350

Description
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 350mOhm @ 100kHz
Request a Quote Datasheet
Description
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 350mOhm @ 100kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - 399-18837-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-18837-1-ND
Tantalum Capacitors 399-18837-1-ND
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 350mOhm @ 100kHz

47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 350mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 399-18837-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-18837-6-ND
Tantalum Capacitors 399-18837-6-ND
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 350mOhm @ 100kHz

47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 350mOhm @ 100kHz

Buy Now Datasheet
Tantalum Capacitors - 399-18837-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-18837-2-ND
Tantalum Capacitors 399-18837-2-ND
47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 350mOhm @ 100kHz

47µF Molded Tantalum Capacitors 16V 2312 (6032 Metric) 350mOhm @ 100kHz

Buy Now Datasheet
Singapore, Singapore
SMD 47uF 16V Capacitor
59-T495C476M016ATE350
SMD 47uF 16V Capacitor 59-T495C476M016ATE350
47uF 16V 350mR Solid Tantalum Capacitor SMD Product overview: T495C476M016ATE350 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495C476M016ATE35 0 can be used for catalog matching and distributor lookup.

47uF 16V 350mR Solid Tantalum Capacitor SMD Product overview: T495C476M016ATE350 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47uF, 16V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495C476M016ATE350 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 47Uf, 16V, Tant, Case C Rohs Compliant Kemet - 82AH9379 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 47Uf, 16V, Tant, Case C Rohs Compliant Kemet
82AH9379
Cap, 47Uf, 16V, Tant, Case C Rohs Compliant Kemet 82AH9379
CAP, 47UF, 16V, TANT, CASE C ROHS COMPLIANT: YES

CAP, 47UF, 16V, TANT, CASE C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Capacitor,47Uf,16Vdc,20-% Tol,20+% Tol Kemet - 81K4366 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor,47Uf,16Vdc,20-% Tol,20+% Tol Kemet
81K4366
Capacitor,47Uf,16Vdc,20-% Tol,20+% Tol Kemet 81K4366
Capacitor,47uF,16VDC ,20-% Tol,20+% Tol

Capacitor,47uF,16VDC,20-% Tol,20+% Tol

Supplier's Site Datasheet
Tantalum Capacitors - T495C476M016ATE350 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T495C476M016ATE350
Tantalum Capacitors T495C476M016ATE350
CAP TANT 47UF 20% 16V 2312

CAP TANT 47UF 20% 16V 2312

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 399-18837-1-ND 399-18837-6-ND 59-T495C476M016ATE350 82AH9379 81K4366 T495C476M016ATE350
Product Name Tantalum Capacitors Tantalum Capacitors SMD 47uF 16V Capacitor Cap, 47Uf, 16V, Tant, Case C Rohs Compliant Kemet Capacitor,47Uf,16Vdc,20-% Tol,20+% Tol Kemet Tantalum Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Chip Capacitor
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum
Capacitance Range 47 microF 47 microF 47 microF 47 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-050523000181FQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-414-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 180000 microF
View Details
Aluminum Electrolytic - 101C125U010DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details