KEMET Electronics Corporation Tantalum Capacitors - T495D107M010ATE100 T495D107M010ATE100

Description
Manufacturer: Kemet Win Source Part Number: 796092-T495D107M010A TE100 Series: T495 Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 100μF Tolerance: ±20% ESR (Equivalent Series Resistance): 100 mOhm Lifetime @ Temp.: 2000 Hrs @ 85°C Manufacturer Size Code: D Family Name: T495 Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): TR3D107M010D0100; TBJE107M010JWSZ0H23; TBJE107M010JWLZ0H23; TBJE107M010JBSC0800; Introduction Date: October 04, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Kemet Win Source Part Number: 796092-T495D107M010A TE100 Series: T495 Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 100μF Tolerance: ±20% ESR (Equivalent Series Resistance): 100 mOhm Lifetime @ Temp.: 2000 Hrs @ 85°C Manufacturer Size Code: D Family Name: T495 Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): TR3D107M010D0100; TBJE107M010JWSZ0H23; TBJE107M010JWLZ0H23; TBJE107M010JBSC0800; Introduction Date: October 04, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Tantalum Capacitor, part number 7343-31, features a capacitance of 100 µF and a voltage rating of 10 VDC. It has a capacitance tolerance of ±20% and a low equivalent series resistance (ESR) of 100 mOhms. This surface-mount device (SMD) is constructed with a manganese dioxide (MnO2) dielectric and is molded for durability. The capacitor operates within a temperature range of -55°C to +125°C, with a rated temperature of 85°C. It can handle ripple currents of up to 1225 mA at 25°C and has a leakage current specification of 10 µA after 5 minutes at 20°C. The device is RoHS compliant and has a shelf life of 156 weeks. With dimensions of 7.3 mm x 4.3 mm x 2.8 mm, this capacitor is suitable for applications requiring compact components. The packaging includes 500 units on a tape and reel, making it convenient for bulk purchasing.

Datasheet Summary
Powered by GS/AI

The Tantalum Capacitor, part number 7343-31, features a capacitance of 100 µF and a voltage rating of 10 VDC. It has a capacitance tolerance of ±20% and a low equivalent series resistance (ESR) of 100 mOhms. This surface-mount device (SMD) is constructed with a manganese dioxide (MnO2) dielectric and is molded for durability. The capacitor operates within a temperature range of -55°C to +125°C, with a rated temperature of 85°C. It can handle ripple currents of up to 1225 mA at 25°C and has a leakage current specification of 10 µA after 5 minutes at 20°C. The device is RoHS compliant and has a shelf life of 156 weeks. With dimensions of 7.3 mm x 4.3 mm x 2.8 mm, this capacitor is suitable for applications requiring compact components. The packaging includes 500 units on a tape and reel, making it convenient for bulk purchasing.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T495D107M010ATE100 - 796092-T495D107M010ATE100 - Win Source Electronics
Laguna Hills, CA, United States
Tantalum Capacitors - T495D107M010ATE100
796092-T495D107M010ATE100
Tantalum Capacitors - T495D107M010ATE100 796092-T495D107M010ATE100
Manufacturer: Kemet Win Source Part Number: 796092-T495D107M010A TE100 Series: T495 Packaging: Reel package Type: Molded Operating Temperature Range: -55°C ~ 125°C Features: General Package: 2917 (7343 Metric) Mounting: SMD Capacitance: 100μF Tolerance: ±20% ESR (Equivalent Series Resistance): 100 mOhm Lifetime @ Temp.: 2000 Hrs @ 85°C Manufacturer Size Code: D Family Name: T495 Categories: Capacitors Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm) Height - Seated (Maximum): 0.122" (3.10mm) Voltage Rating DC: 10V Alternative Parts (Cross-Reference): TR3D107M010D0100; TBJE107M010JWSZ0H23; TBJE107M010JWLZ0H23; TBJE107M010JBSC0800; Introduction Date: October 04, 2005 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Kemet
Win Source Part Number: 796092-T495D107M010ATE100
Series: T495
Packaging: Reel package
Type: Molded
Operating Temperature Range: -55°C ~ 125°C
Features: General
Package: 2917 (7343 Metric)
Mounting: SMD
Capacitance: 100μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 100 mOhm
Lifetime @ Temp.: 2000 Hrs @ 85°C
Manufacturer Size Code: D
Family Name: T495
Categories: Capacitors
Dimension: 0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Maximum): 0.122" (3.10mm)
Voltage Rating DC: 10V
Alternative Parts (Cross-Reference): TR3D107M010D0100; TBJE107M010JWSZ0H23; TBJE107M010JWLZ0H23; TBJE107M010JBSC0800;
Introduction Date: October 04, 2005
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Tantalum Capacitors - 399-8501-6-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8501-6-ND
Tantalum Capacitors 399-8501-6-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-8501-2-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8501-2-ND
Tantalum Capacitors 399-8501-2-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Tantalum Capacitors - 399-8501-1-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
399-8501-1-ND
Tantalum Capacitors 399-8501-1-ND
100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

100µF Molded Tantalum Capacitors 10V 2917 (7343 Metric) 100mOhm

Buy Now Datasheet
Singapore, Singapore
SMD 100uF 10V Capacitor
59-T495D107M010ATE100
SMD 100uF 10V Capacitor 59-T495D107M010ATE100
100uF 10V Tantalum Cap, 7343 SMD, 100mR ESR, 125°C Product overview: T495D107M010ATE100 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495D107M010ATE10 0 can be used for catalog matching and distributor lookup.

100uF 10V Tantalum Cap, 7343 SMD, 100mR ESR, 125°C Product overview: T495D107M010ATE100 from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 10V, Tantalum Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 59-T495D107M010ATE100 can be used for catalog matching and distributor lookup.

Supplier's Site
Tantalum Capacitors - T495D107M010ATE100 - ODG (Origin Data Global)
Shenzhen, China
Tantalum Capacitors
T495D107M010ATE100
Tantalum Capacitors T495D107M010ATE100
CAP TANT 100UF 20% 10V 2917

CAP TANT 100UF 20% 10V 2917

Supplier's Site Datasheet
Capacitors - Tantalum Capacitors - T495D107M010ATE100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Tantalum Capacitors
T495D107M010ATE100
Capacitors - Tantalum Capacitors T495D107M010ATE100
CAP TANT 100UF 20% 10V 2917

CAP TANT 100UF 20% 10V 2917

Supplier's Site
Tantalum Capacitors - T495D107M010ATE100 - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T495D107M010ATE100
Tantalum Capacitors T495D107M010ATE100
CAP TANT 100UF 20% 10V 2917

CAP TANT 100UF 20% 10V 2917

Supplier's Site Datasheet
Tantalum Capacitor, 100Uf 10V 0.1 Ohm 20%, 7343-31; Capacitance Kemet - 40K0884 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf 10V 0.1 Ohm 20%, 7343-31; Capacitance Kemet
40K0884
Tantalum Capacitor, 100Uf 10V 0.1 Ohm 20%, 7343-31; Capacitance Kemet 40K0884
TANTALUM CAPACITOR, 100UF 10V 0.1 OHM 20%, 7343-31; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF 10V 0.1 OHM 20%, 7343-31; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:D; Failure Rate:-; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tantalum Capacitor, 100Uf 10V 0.1 Ohm 20%, 7343-31, Full Reel; Capacitance Kemet - 72M6231 - Newark, An Avnet Company
Chicago, IL, United States
Tantalum Capacitor, 100Uf 10V 0.1 Ohm 20%, 7343-31, Full Reel; Capacitance Kemet
72M6231
Tantalum Capacitor, 100Uf 10V 0.1 Ohm 20%, 7343-31, Full Reel; Capacitance Kemet 72M6231
TANTALUM CAPACITOR, 100UF 10V 0.1 OHM 20%, 7343-31, FULL REEL; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes

TANTALUM CAPACITOR, 100UF 10V 0.1 OHM 20%, 7343-31, FULL REEL; Capacitance:100µF; Voltage(DC):10V; Capacitor Case / Package:2917 [7343 Metric]; Capacitance Tolerance:± 20%; ESR:0.1ohm; Manufacturer Size Code:D; Product Length:7.3mm RoHS Compliant: Yes

Supplier's Site
Cap, 100Μf, 10V, 20% Rohs Compliant Kemet - 18AC7962 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Μf, 10V, 20% Rohs Compliant Kemet
18AC7962
Cap, 100Μf, 10V, 20% Rohs Compliant Kemet 18AC7962
CAP, 100µF, 10V, 20% ROHS COMPLIANT: YES

CAP, 100µF, 10V, 20% ROHS COMPLIANT: YES

Supplier's Site
Cap, 100Uf, 10V, Tant, Case D Rohs Compliant Kemet - 92AH6154 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 10V, Tant, Case D Rohs Compliant Kemet
92AH6154
Cap, 100Uf, 10V, Tant, Case D Rohs Compliant Kemet 92AH6154
CAP, 100UF, 10V, TANT, CASE D ROHS COMPLIANT: YES

CAP, 100UF, 10V, TANT, CASE D ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 796092-T495D107M010ATE100 399-8501-6-ND 399-8501-2-ND 59-T495D107M010ATE100 T495D107M010ATE100 T495D107M010ATE100 T495D107M010ATE100 40K0884 18AC7962
Product Name Tantalum Capacitors - T495D107M010ATE100 Tantalum Capacitors Tantalum Capacitors SMD 100uF 10V Capacitor Tantalum Capacitors Capacitors - Tantalum Capacitors Tantalum Capacitors Tantalum Capacitor, 100Uf 10V 0.1 Ohm 20%, 7343-31; Capacitance Kemet Cap, 100Μf, 10V, 20% Rohs Compliant Kemet
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum Tantalum Aluminum Electrolytic; Tantalum Tantalum Tantalum
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF 100 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Ceramic Capacitors - 0603J0100221KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C594U016DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details